L-com, Inc. Splitter Distribution Box 24 Ports with SC/UPC Adapter without Pigtails LCFDB-0324-SC

Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SC comes with 24 Simplex SC/UPC Coupler Ports installed (pigtails sold separately) Features 24 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP65 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Hose clamp kit included for pole mounting Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SC comes with 24 Simplex SC/UPC Coupler Ports installed (pigtails sold separately) Features 24 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP65 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Hose clamp kit included for pole mounting Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box 24 Ports with SC/UPC Adapter without Pigtails - LCFDB-0324-SC - L-com, Inc.
North Andover, MA, United States
Splitter Distribution Box 24 Ports with SC/UPC Adapter without Pigtails
LCFDB-0324-SC
Splitter Distribution Box 24 Ports with SC/UPC Adapter without Pigtails LCFDB-0324-SC
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SC comes with 24 Simplex SC/UPC Coupler Ports installed (pigtails sold separately) Features 24 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP65 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Hose clamp kit included for pole mounting Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SC comes with 24 Simplex SC/UPC Coupler Ports installed (pigtails sold separately)

Features

  • 24 Simplex SC/UPC Couplers pre-installed
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Waterproof IP65 design with gasket seal and secure lid latch
  • Integrated mounting holes for securing to any flat surface
  • Hose clamp kit included for pole mounting

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number LCFDB-0324-SC
Product Name Splitter Distribution Box 24 Ports with SC/UPC Adapter without Pigtails
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-3/8T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details