L-com, Inc. Splitter Distribution Box 8 Ports with SC/APC Adapter (without Pigtails) LCFDB-0208A-SCA

Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SCA comes with 8 Simplex SC/APC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps. Features 8 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SCA comes with 8 Simplex SC/APC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps. Features 8 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box 8 Ports with SC/APC Adapter (without Pigtails) - LCFDB-0208A-SCA - L-com, Inc.
North Andover, MA, United States
Splitter Distribution Box 8 Ports with SC/APC Adapter (without Pigtails)
LCFDB-0208A-SCA
Splitter Distribution Box 8 Ports with SC/APC Adapter (without Pigtails) LCFDB-0208A-SCA
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SCA comes with 8 Simplex SC/APC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps. Features 8 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SCA comes with 8 Simplex SC/APC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps.

Features

  • 8 Simplex SC/APC Couplers pre-installed
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Waterproof IP54 design with gasket seal and secure lid latch
  • Integrated mounting holes for securing to any flat surface

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number LCFDB-0208A-SCA
Product Name Splitter Distribution Box 8 Ports with SC/APC Adapter (without Pigtails)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1811/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers