L-com, Inc. Splitter Distribution Box 8 Ports with SC/UPC Adapter (without Pigtails) LCFDB-0208A-SC

Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SC comes with 8 Simplex SC/UPC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps. Features 8 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SC comes with 8 Simplex SC/UPC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps. Features 8 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box 8 Ports with SC/UPC Adapter (without Pigtails) - LCFDB-0208A-SC - L-com, Inc.
North Andover, MA, United States
Splitter Distribution Box 8 Ports with SC/UPC Adapter (without Pigtails)
LCFDB-0208A-SC
Splitter Distribution Box 8 Ports with SC/UPC Adapter (without Pigtails) LCFDB-0208A-SC
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SC comes with 8 Simplex SC/UPC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps. Features 8 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-0208A-SC comes with 8 Simplex SC/UPC Coupler Ports installed (pigtails sold separately) 2 cable entry points available with strain relief clamps.

Features

  • 8 Simplex SC/UPC Couplers pre-installed
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Waterproof IP54 design with gasket seal and secure lid latch
  • Integrated mounting holes for securing to any flat surface

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number LCFDB-0208A-SC
Product Name Splitter Distribution Box 8 Ports with SC/UPC Adapter (without Pigtails)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details