L-com, Inc. MMCX Plug Right Angle Connector Crimp/Solder Attachment for RG178 LCCN3039

Description
L-com’s MMCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MMCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MMCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3039 plug right angle MMCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com’s MMCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MMCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MMCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3039 plug right angle MMCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX Plug Right Angle Connector Crimp/Solder Attachment for RG178 - LCCN3039 - L-com, Inc.
North Andover, MA, United States
MMCX Plug Right Angle Connector Crimp/Solder Attachment for RG178
LCCN3039
MMCX Plug Right Angle Connector Crimp/Solder Attachment for RG178 LCCN3039
L-com’s MMCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MMCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MMCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3039 plug right angle MMCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s MMCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MMCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MMCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3039 plug right angle MMCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/solder attachment
  • Operates to 6 Ghz

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Mmcx Plug Right Angle Connector Crimp/solder Attac L-Com - 24AK6336 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Plug Right Angle Connector Crimp/solder Attac L-Com
24AK6336
Mmcx Plug Right Angle Connector Crimp/solder Attac L-Com 24AK6336
MMCX PLUG RIGHT ANGLE CONNECTOR CRIMP/SOLDER ATTAC

MMCX PLUG RIGHT ANGLE CONNECTOR CRIMP/SOLDER ATTAC

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3039 24AK6336
Product Name MMCX Plug Right Angle Connector Crimp/Solder Attachment for RG178 Mmcx Plug Right Angle Connector Crimp/solder Attac L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details