L-com, Inc. MCX Plug Right Angle Connector Crimp/Solder Attachment For RG178 LCCN3034

Description
L-com’s MCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3034 plug right angle MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com’s MCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3034 plug right angle MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Plug Right Angle Connector Crimp/Solder Attachment For RG178 - LCCN3034 - L-com, Inc.
North Andover, MA, United States
MCX Plug Right Angle Connector Crimp/Solder Attachment For RG178
LCCN3034
MCX Plug Right Angle Connector Crimp/Solder Attachment For RG178 LCCN3034
L-com’s MCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3034 plug right angle MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s MCX plug right angle connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug right angle connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3034 plug right angle MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/solder attachment
  • Operates to 6 Ghz

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Mcx Plug Right Angle Connector Crimp/solder Attach L-Com - 24AK6331 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Plug Right Angle Connector Crimp/solder Attach L-Com
24AK6331
Mcx Plug Right Angle Connector Crimp/solder Attach L-Com 24AK6331
MCX PLUG RIGHT ANGLE CONNECTOR CRIMP/SOLDER ATTACH

MCX PLUG RIGHT ANGLE CONNECTOR CRIMP/SOLDER ATTACH

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3034 24AK6331
Product Name MCX Plug Right Angle Connector Crimp/Solder Attachment For RG178 Mcx Plug Right Angle Connector Crimp/solder Attach L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details