L-com, Inc. MCX Plug Connector Crimp/Solder Attachment for RG178 LCCN3033

Description
L-com’s MCX plug connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3033 plug MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Description
L-com’s MCX plug connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3033 plug MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Datasheet Summary
Powered by GS/AI

The MCX Plug Connector Crimp/Solder Attachment for RG178, part number LCCN3033, is designed for RF applications with a frequency range of DC to 6 GHz. It features a straight body geometry and operates with a crimp/solder attachment method. The connector is constructed from quality materials, including brass for the contact and body, with gold and nickel plating for durability. It has a maximum VSWR of 1.35:1 and an insertion loss of 0.4 dB. The connector is rated for 335 Vrms operating voltage and has a dielectric withstanding voltage of 500 Vrms. It is suitable for various applications, including RF boxes, RF test systems, and general-purpose RF interconnects. The operating temperature range is from -65 to +165 °C, and it can withstand up to 500 mating cycles.

Datasheet Summary
Powered by GS/AI

The MCX Plug Connector Crimp/Solder Attachment for RG178, part number LCCN3033, is designed for RF applications with a frequency range of DC to 6 GHz. It features a straight body geometry and operates with a crimp/solder attachment method. The connector is constructed from quality materials, including brass for the contact and body, with gold and nickel plating for durability. It has a maximum VSWR of 1.35:1 and an insertion loss of 0.4 dB. The connector is rated for 335 Vrms operating voltage and has a dielectric withstanding voltage of 500 Vrms. It is suitable for various applications, including RF boxes, RF test systems, and general-purpose RF interconnects. The operating temperature range is from -65 to +165 °C, and it can withstand up to 500 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
MCX Plug Connector Crimp/Solder Attachment for RG178 - LCCN3033 - L-com, Inc.
North Andover, MA, United States
MCX Plug Connector Crimp/Solder Attachment for RG178
LCCN3033
MCX Plug Connector Crimp/Solder Attachment for RG178 LCCN3033
L-com’s MCX plug connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3033 plug MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s MCX plug connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX plug connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3033 plug MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/solder attachment
  • Operates to 6 Ghz

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Mcx Plug Connector Crimp/solder Attachment For Rg1 L-Com - 24AK6330 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Plug Connector Crimp/solder Attachment For Rg1 L-Com
24AK6330
Mcx Plug Connector Crimp/solder Attachment For Rg1 L-Com 24AK6330
MCX PLUG CONNECTOR CRIMP/SOLDER ATTACHMENT FOR RG1

MCX PLUG CONNECTOR CRIMP/SOLDER ATTACHMENT FOR RG1

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3033 24AK6330
Product Name MCX Plug Connector Crimp/Solder Attachment for RG178 Mcx Plug Connector Crimp/solder Attachment For Rg1 L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8821B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details