L-com, Inc. BNC Female Bulkhead Mount Connector Crimp/Solder Attachment for RG178, .480 inch D Hole LCCN3030

Description
L-com’s BNC female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female bulkhead connector operates up to a maximum frequency of 4 GHz.&&The specifications and a basic dimensional drawing for LCCN3030 female bulkhead BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 4 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com’s BNC female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female bulkhead connector operates up to a maximum frequency of 4 GHz.&&The specifications and a basic dimensional drawing for LCCN3030 female bulkhead BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 4 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female Bulkhead Mount Connector Crimp/Solder Attachment for RG178, .480 inch D Hole - LCCN3030 - L-com, Inc.
North Andover, MA, United States
BNC Female Bulkhead Mount Connector Crimp/Solder Attachment for RG178, .480 inch D Hole
LCCN3030
BNC Female Bulkhead Mount Connector Crimp/Solder Attachment for RG178, .480 inch D Hole LCCN3030
L-com’s BNC female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female bulkhead connector operates up to a maximum frequency of 4 GHz.&&The specifications and a basic dimensional drawing for LCCN3030 female bulkhead BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 4 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s BNC female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female bulkhead connector operates up to a maximum frequency of 4 GHz.&&The specifications and a basic dimensional drawing for LCCN3030 female bulkhead BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/solder attachment
  • Operates to 4 Ghz

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Bnc Female Bulkhead Mount Connector Crimp/solder A L-Com - 24AK6328 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Female Bulkhead Mount Connector Crimp/solder A L-Com
24AK6328
Bnc Female Bulkhead Mount Connector Crimp/solder A L-Com 24AK6328
BNC FEMALE BULKHEAD MOUNT CONNECTOR CRIMP/SOLDER A

BNC FEMALE BULKHEAD MOUNT CONNECTOR CRIMP/SOLDER A

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3030 24AK6328
Product Name BNC Female Bulkhead Mount Connector Crimp/Solder Attachment for RG178, .480 inch D Hole Bnc Female Bulkhead Mount Connector Crimp/solder A L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details