L-com, Inc. BNC Female Connector Clamp/Solder Attachment For RG178 LCCN3024

Description
L-com’s BNC female connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3024 female BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Clamp/solder attachment Operates to coax Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com’s BNC female connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3024 female BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Clamp/solder attachment Operates to coax Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female Connector Clamp/Solder Attachment For RG178 - LCCN3024 - L-com, Inc.
North Andover, MA, United States
BNC Female Connector Clamp/Solder Attachment For RG178
LCCN3024
BNC Female Connector Clamp/Solder Attachment For RG178 LCCN3024
L-com’s BNC female connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3024 female BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Clamp/solder attachment Operates to coax Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s BNC female connector for RG178 coax uses a crimp/solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC female connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3024 female BNC connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Clamp/solder attachment
  • Operates to coax

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Bnc Female Connector Clamp/solder Attachment For R L-Com - 24AK6323 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Female Connector Clamp/solder Attachment For R L-Com
24AK6323
Bnc Female Connector Clamp/solder Attachment For R L-Com 24AK6323
BNC FEMALE CONNECTOR CLAMP/SOLDER ATTACHMENT FOR R

BNC FEMALE CONNECTOR CLAMP/SOLDER ATTACHMENT FOR R

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3024 24AK6323
Product Name BNC Female Connector Clamp/Solder Attachment For RG178 Bnc Female Connector Clamp/solder Attachment For R L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barbed T-connector - FCN-3-PK-4/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Lug/Connector - 55197608 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100.0 amps
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details