The SMB Jack Bulkhead Connector Crimp/Solder Attachment for RG178, part number LCCN3023, is designed for RF applications and adheres to MIL-STD-348A specifications. It features a straight body geometry and operates effectively up to a frequency of 2 GHz. The connector utilizes a crimp/solder attachment method, ensuring reliable connections. Constructed from brass with gold and nickel plating, it offers durability and performance in various environments, with an operating temperature range of -40 to +60 °C. Weighing only 0.009 lbs (4.08 g) and measuring 0.845 inches in length and 0.237 inches in diameter, it is suitable for use in RF boxes, test systems, and general-purpose RF interconnect applications.
L-com’s SMB jack bulkhead connector for RG178 coax uses a crimp/solder attachment method. This SMB connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our SMB jack bulkhead connector operates up to a maximum frequency of 2 GHz.&&The specifications and a basic dimensional drawing for LCCN3023 jack bulkhead SMB connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.
Features
Application
SMB JACK BULKHEAD CONNECTOR CRIMP/SOLDER ATTACHMEN
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | LCCN3023 | 24AK6322 |
| Product Name | SMB Jack Bulkhead Connector Crimp/Solder Attachment For RG178 | Smb Jack Bulkhead Connector Crimp/solder Attachmen L-Com |
| Gender | Female / Jack |