L-com, Inc. 1.0/2.3 M To 1.0/2.3 M Using Yellow Belden 1694A, / Lcom L-Com LCCA30802/YW-FT10

Description
1.0/2.3 M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, / LCOM
Description
1.0/2.3 M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, / LCOM

Suppliers

Company
Product
Description
Supplier Links
1.0/2.3 M To 1.0/2.3 M Using Yellow Belden 1694A, / Lcom L-Com - 60AK0947 - Newark, An Avnet Company
Chicago, IL, United States
1.0/2.3 M To 1.0/2.3 M Using Yellow Belden 1694A, / Lcom L-Com
60AK0947
1.0/2.3 M To 1.0/2.3 M Using Yellow Belden 1694A, / Lcom L-Com 60AK0947
1.0/2.3 M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, / LCOM

1.0/2.3 M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0947
Product Name 1.0/2.3 M To 1.0/2.3 M Using Yellow Belden 1694A, / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-3M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
View Details
Cable Assembly - 493-06171926-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12G8-E-20-S1G9 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details