L-com, Inc. Hd Bnc M To 1.0/2.3 M Using Black Belden 1694A, 6 / Lcom L-Com LCCA30801/BK-FT6

Description
HD BNC M TO 1.0/2.3 M USING BLACK BELDEN 1694A, 6 / LCOM
Description
HD BNC M TO 1.0/2.3 M USING BLACK BELDEN 1694A, 6 / LCOM

Suppliers

Company
Product
Description
Supplier Links
Hd Bnc M To 1.0/2.3 M Using Black Belden 1694A, 6 / Lcom L-Com - 60AK0855 - Newark, An Avnet Company
Chicago, IL, United States
Hd Bnc M To 1.0/2.3 M Using Black Belden 1694A, 6 / Lcom L-Com
60AK0855
Hd Bnc M To 1.0/2.3 M Using Black Belden 1694A, 6 / Lcom L-Com 60AK0855
HD BNC M TO 1.0/2.3 M USING BLACK BELDEN 1694A, 6 / LCOM

HD BNC M TO 1.0/2.3 M USING BLACK BELDEN 1694A, 6 / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0855
Product Name Hd Bnc M To 1.0/2.3 M Using Black Belden 1694A, 6 / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details