L-com, Inc. Hd Bnc M To Hd Bnc M Using White Belden 1694A, 3 F / Lcom L-Com LCCA30800/WH-FT3

Description
HD BNC M TO HD BNC M USING WHITE BELDEN 1694A, 3 F / LCOM
Description
HD BNC M TO HD BNC M USING WHITE BELDEN 1694A, 3 F / LCOM

Suppliers

Company
Product
Description
Supplier Links
Hd Bnc M To Hd Bnc M Using White Belden 1694A, 3 F / Lcom L-Com - 60AK0844 - Newark, An Avnet Company
Chicago, IL, United States
Hd Bnc M To Hd Bnc M Using White Belden 1694A, 3 F / Lcom L-Com
60AK0844
Hd Bnc M To Hd Bnc M Using White Belden 1694A, 3 F / Lcom L-Com 60AK0844
HD BNC M TO HD BNC M USING WHITE BELDEN 1694A, 3 F / LCOM

HD BNC M TO HD BNC M USING WHITE BELDEN 1694A, 3 F / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0844
Product Name Hd Bnc M To Hd Bnc M Using White Belden 1694A, 3 F / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details