L-com, Inc. Hd Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 / Lcom L-Com LCCA30800/BR-FT10

Description
HD BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 / LCOM
Description
HD BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 / LCOM

Suppliers

Company
Product
Description
Supplier Links
Hd Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 / Lcom L-Com - 60AK0812 - Newark, An Avnet Company
Chicago, IL, United States
Hd Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 / Lcom L-Com
60AK0812
Hd Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 / Lcom L-Com 60AK0812
HD BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 / LCOM

HD BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0812
Product Name Hd Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Stability Cables - SP-35-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-5-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details