L-com, Inc. Bnc M To 1.0/2.3 M Using Yellow Belden 1694A, 3 Fe / Lcom L-Com LCCA30799/YW-FT3

Description
BNC M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, 3 FE / LCOM
Description
BNC M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, 3 FE / LCOM

Suppliers

Company
Product
Description
Supplier Links
Bnc M To 1.0/2.3 M Using Yellow Belden 1694A, 3 Fe / Lcom L-Com - 60AK0799 - Newark, An Avnet Company
Chicago, IL, United States
Bnc M To 1.0/2.3 M Using Yellow Belden 1694A, 3 Fe / Lcom L-Com
60AK0799
Bnc M To 1.0/2.3 M Using Yellow Belden 1694A, 3 Fe / Lcom L-Com 60AK0799
BNC M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, 3 FE / LCOM

BNC M TO 1.0/2.3 M USING YELLOW BELDEN 1694A, 3 FE / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0799
Product Name Bnc M To 1.0/2.3 M Using Yellow Belden 1694A, 3 Fe / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details