L-com, Inc. Bnc M To 1.0/2.3 M Using Violet Belden 1694A, 10 F / Lcom L-Com LCCA30799/VL-FT10

Description
BNC M TO 1.0/2.3 M USING VIOLET BELDEN 1694A, 10 F / LCOM
Description
BNC M TO 1.0/2.3 M USING VIOLET BELDEN 1694A, 10 F / LCOM

Suppliers

Company
Product
Description
Supplier Links
Bnc M To 1.0/2.3 M Using Violet Belden 1694A, 10 F / Lcom L-Com - 60AK0787 - Newark, An Avnet Company
Chicago, IL, United States
Bnc M To 1.0/2.3 M Using Violet Belden 1694A, 10 F / Lcom L-Com
60AK0787
Bnc M To 1.0/2.3 M Using Violet Belden 1694A, 10 F / Lcom L-Com 60AK0787
BNC M TO 1.0/2.3 M USING VIOLET BELDEN 1694A, 10 F / LCOM

BNC M TO 1.0/2.3 M USING VIOLET BELDEN 1694A, 10 F / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0787
Product Name Bnc M To 1.0/2.3 M Using Violet Belden 1694A, 10 F / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMV-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length - 3021017-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers