L-com, Inc. Bnc M To 1.0/2.3 M Using Gray Belden 1694A, 3 Feet / Lcom L-Com LCCA30799/GY-FT3

Description
BNC M TO 1.0/2.3 M USING GRAY BELDEN 1694A, 3 FEET / LCOM
Description
BNC M TO 1.0/2.3 M USING GRAY BELDEN 1694A, 3 FEET / LCOM

Suppliers

Company
Product
Description
Supplier Links
Bnc M To 1.0/2.3 M Using Gray Belden 1694A, 3 Feet / Lcom L-Com - 60AK0774 - Newark, An Avnet Company
Chicago, IL, United States
Bnc M To 1.0/2.3 M Using Gray Belden 1694A, 3 Feet / Lcom L-Com
60AK0774
Bnc M To 1.0/2.3 M Using Gray Belden 1694A, 3 Feet / Lcom L-Com 60AK0774
BNC M TO 1.0/2.3 M USING GRAY BELDEN 1694A, 3 FEET / LCOM

BNC M TO 1.0/2.3 M USING GRAY BELDEN 1694A, 3 FEET / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0774
Product Name Bnc M To 1.0/2.3 M Using Gray Belden 1694A, 3 Feet / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Phase-Stable Flex Cable, DC-18GHz, 6.0 ft. (1.8m) - CBN-6FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details