L-com, Inc. Bnc M To Hd Bnc M Using Yellow Belden 1694A, 1 Foo / Lcom L-Com LCCA30798/YW-FT1

Description
BNC M TO HD BNC M USING YELLOW BELDEN 1694A, 1 FOO / LCOM
Description
BNC M TO HD BNC M USING YELLOW BELDEN 1694A, 1 FOO / LCOM

Suppliers

Company
Product
Description
Supplier Links
Bnc M To Hd Bnc M Using Yellow Belden 1694A, 1 Foo / Lcom L-Com - 60AK0746 - Newark, An Avnet Company
Chicago, IL, United States
Bnc M To Hd Bnc M Using Yellow Belden 1694A, 1 Foo / Lcom L-Com
60AK0746
Bnc M To Hd Bnc M Using Yellow Belden 1694A, 1 Foo / Lcom L-Com 60AK0746
BNC M TO HD BNC M USING YELLOW BELDEN 1694A, 1 FOO / LCOM

BNC M TO HD BNC M USING YELLOW BELDEN 1694A, 1 FOO / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0746
Product Name Bnc M To Hd Bnc M Using Yellow Belden 1694A, 1 Foo / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB Cables - Q938-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers