L-com, Inc. Bnc M To Hd Bnc M Using Orange Belden 1694A, 3 Fee / Lcom L-Com LCCA30798/OR-FT3

Description
BNC M TO HD BNC M USING ORANGE BELDEN 1694A, 3 FEE / LCOM
Description
BNC M TO HD BNC M USING ORANGE BELDEN 1694A, 3 FEE / LCOM

Suppliers

Company
Product
Description
Supplier Links
Bnc M To Hd Bnc M Using Orange Belden 1694A, 3 Fee / Lcom L-Com - 60AK0729 - Newark, An Avnet Company
Chicago, IL, United States
Bnc M To Hd Bnc M Using Orange Belden 1694A, 3 Fee / Lcom L-Com
60AK0729
Bnc M To Hd Bnc M Using Orange Belden 1694A, 3 Fee / Lcom L-Com 60AK0729
BNC M TO HD BNC M USING ORANGE BELDEN 1694A, 3 FEE / LCOM

BNC M TO HD BNC M USING ORANGE BELDEN 1694A, 3 FEE / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0729
Product Name Bnc M To Hd Bnc M Using Orange Belden 1694A, 3 Fee / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details