L-com, Inc. Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 Fee / Lcom L-Com LCCA30798/BR-FT10

Description
BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 FEE / LCOM
Description
BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 FEE / LCOM

Suppliers

Company
Product
Description
Supplier Links
Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 Fee / Lcom L-Com - 60AK0712 - Newark, An Avnet Company
Chicago, IL, United States
Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 Fee / Lcom L-Com
60AK0712
Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 Fee / Lcom L-Com 60AK0712
BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 FEE / LCOM

BNC M TO HD BNC M USING BROWN BELDEN 1694A, 10 FEE / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0712
Product Name Bnc M To Hd Bnc M Using Brown Belden 1694A, 10 Fee / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KV-M12-M12-3,5 - Festo Corporation
Specs
Cable Length 11.48 ft (35 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1122-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
2 suppliers