L-com, Inc. Bnc M To Hd Bnc M Using Black Belden 1694A, 25 Fee / Lcom L-Com LCCA30798/BK-FT25

Description
BNC M TO HD BNC M USING BLACK BELDEN 1694A, 25 FEE / LCOM
Description
BNC M TO HD BNC M USING BLACK BELDEN 1694A, 25 FEE / LCOM

Suppliers

Company
Product
Description
Supplier Links
Bnc M To Hd Bnc M Using Black Belden 1694A, 25 Fee / Lcom L-Com - 60AK0703 - Newark, An Avnet Company
Chicago, IL, United States
Bnc M To Hd Bnc M Using Black Belden 1694A, 25 Fee / Lcom L-Com
60AK0703
Bnc M To Hd Bnc M Using Black Belden 1694A, 25 Fee / Lcom L-Com 60AK0703
BNC M TO HD BNC M USING BLACK BELDEN 1694A, 25 FEE / LCOM

BNC M TO HD BNC M USING BLACK BELDEN 1694A, 25 FEE / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0703
Product Name Bnc M To Hd Bnc M Using Black Belden 1694A, 25 Fee / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details