L-com, Inc. Hand Formable Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax, Gold over Nickel Plated Brass Body, 6 IN LCCA30723-6IN

Description
Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax L-com test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30723 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a female to sexless gender combination. Our SMA female to Trimmed Lead sexless coaxial assembly part number LCCA30723 can also be known as test probe SMA jack to Trimmed Lead sexless cable assembly when using alternate gender names. SMA jack to Trimmed Lead sexless cable assembly LCCA30723 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TBJ coax and are single shielded. L-com single shielded test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA female to Trimmed Lead sexless cables are located on the LCCA30723 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA female cable assembly because it can be used in the opposite direction. Test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA female to trimmed lead cable assembly using LC085TBJ coax. Features 100% RF Tested prior to final trim 1.4 Max VSWR to 18 GHz 100% High Pot Tested to 500V 0.105 Diameter Formable coax Individually packed in protective tube Application Used as an RF Test Probe to 18 GHz RF PCB Board Measurements Signal Injection
Datasheet
Description
Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax L-com test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30723 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a female to sexless gender combination. Our SMA female to Trimmed Lead sexless coaxial assembly part number LCCA30723 can also be known as test probe SMA jack to Trimmed Lead sexless cable assembly when using alternate gender names. SMA jack to Trimmed Lead sexless cable assembly LCCA30723 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TBJ coax and are single shielded. L-com single shielded test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA female to Trimmed Lead sexless cables are located on the LCCA30723 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA female cable assembly because it can be used in the opposite direction. Test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA female to trimmed lead cable assembly using LC085TBJ coax. Features 100% RF Tested prior to final trim 1.4 Max VSWR to 18 GHz 100% High Pot Tested to 500V 0.105 Diameter Formable coax Individually packed in protective tube Application Used as an RF Test Probe to 18 GHz RF PCB Board Measurements Signal Injection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Formable Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax, Gold over Nickel Plated Brass Body, 6 IN - LCCA30723-6IN - L-com, Inc.
North Andover, MA, United States
Hand Formable Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax, Gold over Nickel Plated Brass Body, 6 IN
LCCA30723-6IN
Hand Formable Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax, Gold over Nickel Plated Brass Body, 6 IN LCCA30723-6IN
Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax L-com test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30723 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a female to sexless gender combination. Our SMA female to Trimmed Lead sexless coaxial assembly part number LCCA30723 can also be known as test probe SMA jack to Trimmed Lead sexless cable assembly when using alternate gender names. SMA jack to Trimmed Lead sexless cable assembly LCCA30723 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TBJ coax and are single shielded. L-com single shielded test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA female to Trimmed Lead sexless cables are located on the LCCA30723 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA female cable assembly because it can be used in the opposite direction. Test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA female to trimmed lead cable assembly using LC085TBJ coax. Features 100% RF Tested prior to final trim 1.4 Max VSWR to 18 GHz 100% High Pot Tested to 500V 0.105 Diameter Formable coax Individually packed in protective tube Application Used as an RF Test Probe to 18 GHz RF PCB Board Measurements Signal Injection

Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax

L-com test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30723 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a female to sexless gender combination. Our SMA female to Trimmed Lead sexless coaxial assembly part number LCCA30723 can also be known as test probe SMA jack to Trimmed Lead sexless cable assembly when using alternate gender names.

SMA jack to Trimmed Lead sexless cable assembly LCCA30723 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TBJ coax and are single shielded. L-com single shielded test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is built from quality components by skilled assemblers with many years of experience.

Technical performance specifications on these SMA female to Trimmed Lead sexless cables are located on the LCCA30723 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA female cable assembly because it can be used in the opposite direction.

Test probe SMA female to trimmed lead cable assembly using LC085TBJ coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA female to trimmed lead cable assembly using LC085TBJ coax.

Features

  • 100% RF Tested prior to final trim
  • 1.4 Max VSWR to 18 GHz
  • 100% High Pot Tested to 500V
  • 0.105 Diameter Formable coax
  • Individually packed in protective tube

Application

  • Used as an RF Test Probe to 18 GHz
  • RF PCB Board Measurements
  • Signal Injection
Supplier's Site Datasheet
Sma Female To Trimmed Lead Cable Using Lc085Tbj Co L-Com - 23AK7128 - Newark, An Avnet Company
Chicago, IL, United States
Sma Female To Trimmed Lead Cable Using Lc085Tbj Co L-Com
23AK7128
Sma Female To Trimmed Lead Cable Using Lc085Tbj Co L-Com 23AK7128
SMA FEMALE TO TRIMMED LEAD CABLE USING LC085TBJ CO

SMA FEMALE TO TRIMMED LEAD CABLE USING LC085TBJ CO

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30723-6IN 23AK7128
Product Name Hand Formable Test Probe SMA Female to Trimmed Lead Cable Assembly using LC085TBJ Coax, Gold over Nickel Plated Brass Body, 6 IN Sma Female To Trimmed Lead Cable Using Lc085Tbj Co L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q1218-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details