L-com, Inc. Hand Formable Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax, Gold Plated Stainless Steel Body, 1 FT LCCA30721-1FT

Description
Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax L-com test probe SMA male to trimmed lead cable assembly using LC085TB coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30721 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a male to sexless gender combination. Our SMA male to Trimmed Lead sexless coaxial assembly part number LCCA30721 can also be known as test probe SMA plug to Trimmed Lead sexless cable assembly when using alternate gender names. SMA plug to Trimmed Lead sexless cable assembly LCCA30721 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TB coax and are single shielded. L-com single shielded test probe SMA male to trimmed lead cable assembly using LC085TB coax is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA male to Trimmed Lead sexless cables are located on the LCCA30721 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA male cable assembly because it can be used in the opposite direction. Test probe SMA male to trimmed lead cable assembly using LC085TB coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA male to trimmed lead cable assembly using LC085TB coax. Features 100% RF Tested prior to final trim 1.4 Max VSWR to 18 GHz 100% High Pot Tested to 500V 0.085 Diameter Formable coax Individually packed in protective tube Application Used as an RF Test Probe to 18 GHz RF PCB Board Measurements Signal Injection
Description
Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax L-com test probe SMA male to trimmed lead cable assembly using LC085TB coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30721 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a male to sexless gender combination. Our SMA male to Trimmed Lead sexless coaxial assembly part number LCCA30721 can also be known as test probe SMA plug to Trimmed Lead sexless cable assembly when using alternate gender names. SMA plug to Trimmed Lead sexless cable assembly LCCA30721 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TB coax and are single shielded. L-com single shielded test probe SMA male to trimmed lead cable assembly using LC085TB coax is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA male to Trimmed Lead sexless cables are located on the LCCA30721 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA male cable assembly because it can be used in the opposite direction. Test probe SMA male to trimmed lead cable assembly using LC085TB coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA male to trimmed lead cable assembly using LC085TB coax. Features 100% RF Tested prior to final trim 1.4 Max VSWR to 18 GHz 100% High Pot Tested to 500V 0.085 Diameter Formable coax Individually packed in protective tube Application Used as an RF Test Probe to 18 GHz RF PCB Board Measurements Signal Injection
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com LCCA30721-1FT is a Hand Formable Test Probe SMA Male to Trimmed Lead Cable Assembly, utilizing LC085TB coax with a gold-plated stainless steel body and a length of 1 foot. This assembly features an SMA Male connector on one end and a trimmed lead on the other, designed for RF testing applications up to 18 GHz. It has a maximum Voltage Standing Wave Ratio (VSWR) of 1.4:1 and is 100% RF tested prior to final trimming, ensuring reliable performance. The cable is constructed with a formable coax that has a diameter of 0.085 inches, allowing it to be easily bent into the desired shape without special tools. The assembly is individually packed in a protective tube for safe storage and transport. It is suitable for applications such as RF PCB board measurements and signal injection. The product is compliant with MIL-STD-348A specifications and is built with high-quality materials, including a tinned copper braid outer conductor and a solid copper-clad steel inner conductor.

Datasheet Summary
Powered by GS/AI

The L-com LCCA30721-1FT is a Hand Formable Test Probe SMA Male to Trimmed Lead Cable Assembly, utilizing LC085TB coax with a gold-plated stainless steel body and a length of 1 foot. This assembly features an SMA Male connector on one end and a trimmed lead on the other, designed for RF testing applications up to 18 GHz. It has a maximum Voltage Standing Wave Ratio (VSWR) of 1.4:1 and is 100% RF tested prior to final trimming, ensuring reliable performance. The cable is constructed with a formable coax that has a diameter of 0.085 inches, allowing it to be easily bent into the desired shape without special tools. The assembly is individually packed in a protective tube for safe storage and transport. It is suitable for applications such as RF PCB board measurements and signal injection. The product is compliant with MIL-STD-348A specifications and is built with high-quality materials, including a tinned copper braid outer conductor and a solid copper-clad steel inner conductor.

Suppliers

Company
Product
Description
Supplier Links
Hand Formable Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax, Gold Plated Stainless Steel Body, 1 FT - LCCA30721-1FT - L-com, Inc.
North Andover, MA, United States
Hand Formable Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax, Gold Plated Stainless Steel Body, 1 FT
LCCA30721-1FT
Hand Formable Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax, Gold Plated Stainless Steel Body, 1 FT LCCA30721-1FT
Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax L-com test probe SMA male to trimmed lead cable assembly using LC085TB coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30721 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a male to sexless gender combination. Our SMA male to Trimmed Lead sexless coaxial assembly part number LCCA30721 can also be known as test probe SMA plug to Trimmed Lead sexless cable assembly when using alternate gender names. SMA plug to Trimmed Lead sexless cable assembly LCCA30721 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TB coax and are single shielded. L-com single shielded test probe SMA male to trimmed lead cable assembly using LC085TB coax is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA male to Trimmed Lead sexless cables are located on the LCCA30721 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA male cable assembly because it can be used in the opposite direction. Test probe SMA male to trimmed lead cable assembly using LC085TB coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA male to trimmed lead cable assembly using LC085TB coax. Features 100% RF Tested prior to final trim 1.4 Max VSWR to 18 GHz 100% High Pot Tested to 500V 0.085 Diameter Formable coax Individually packed in protective tube Application Used as an RF Test Probe to 18 GHz RF PCB Board Measurements Signal Injection

Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax

L-com test probe SMA male to trimmed lead cable assembly using LC085TB coax is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30721 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF test probe coaxial cable assemblies are built with SMA connection on one end and Trimmed Lead connection on the other. This test probe SMA to Trimmed Lead cable from L-com has a male to sexless gender combination. Our SMA male to Trimmed Lead sexless coaxial assembly part number LCCA30721 can also be known as test probe SMA plug to Trimmed Lead sexless cable assembly when using alternate gender names.

SMA plug to Trimmed Lead sexless cable assembly LCCA30721 is manufactured with a formable coax. These formable SMA to Trimmed Lead cable assemblies use LC085TB coax and are single shielded. L-com single shielded test probe SMA male to trimmed lead cable assembly using LC085TB coax is built from quality components by skilled assemblers with many years of experience.

Technical performance specifications on these SMA male to Trimmed Lead sexless cables are located on the LCCA30721 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a test probe Trimmed Lead sexless to SMA male cable assembly because it can be used in the opposite direction.

Test probe SMA male to trimmed lead cable assembly using LC085TB coax is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to Trimmed Lead cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our test probe SMA male to trimmed lead cable assembly using LC085TB coax.

Features

  • 100% RF Tested prior to final trim
  • 1.4 Max VSWR to 18 GHz
  • 100% High Pot Tested to 500V
  • 0.085 Diameter Formable coax
  • Individually packed in protective tube

Application

  • Used as an RF Test Probe to 18 GHz
  • RF PCB Board Measurements
  • Signal Injection
Supplier's Site Datasheet
Sma Male To Trimmed Lead Cable Using Lc085Tb Coax, L-Com - 23AK7118 - Newark, An Avnet Company
Chicago, IL, United States
Sma Male To Trimmed Lead Cable Using Lc085Tb Coax, L-Com
23AK7118
Sma Male To Trimmed Lead Cable Using Lc085Tb Coax, L-Com 23AK7118
SMA MALE TO TRIMMED LEAD CABLE USING LC085TB COAX,

SMA MALE TO TRIMMED LEAD CABLE USING LC085TB COAX,

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30721-1FT 23AK7118
Product Name Hand Formable Test Probe SMA Male to Trimmed Lead Cable Assembly using LC085TB Coax, Gold Plated Stainless Steel Body, 1 FT Sma Male To Trimmed Lead Cable Using Lc085Tb Coax, L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2478577-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details