L-com, Inc. N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT LCCA30700-FT5

Description
N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30700-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with right angle N connection on one end and right angle BNC connection on the other. This right angle N to right angle BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30700-FT5 can also be known as right angle N plug to right angle BNC plug cable assembly when using alternate gender names. N plug to BNC plug cable assembly LCCA30700-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC right angle male cables are located on the LCCA30700-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle BNC male to right angle N male cable assembly because it can be used in the opposite direction. N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to right angle BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT. Features 50 Ohm RF (Radio Frequency) Transmission RG58 stranded center conductor enhances flexibility Same day shipping available Right angle body style accommodates tight fit applications Heat shrink strain relief for a highly durable RF cable assembly Application RFID systems up to 1 GHz General Purpose Test and Measurements Wireless Infrastructure GPS Timing and telematics
Datasheet
Description
N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30700-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with right angle N connection on one end and right angle BNC connection on the other. This right angle N to right angle BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30700-FT5 can also be known as right angle N plug to right angle BNC plug cable assembly when using alternate gender names. N plug to BNC plug cable assembly LCCA30700-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC right angle male cables are located on the LCCA30700-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle BNC male to right angle N male cable assembly because it can be used in the opposite direction. N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to right angle BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT. Features 50 Ohm RF (Radio Frequency) Transmission RG58 stranded center conductor enhances flexibility Same day shipping available Right angle body style accommodates tight fit applications Heat shrink strain relief for a highly durable RF cable assembly Application RFID systems up to 1 GHz General Purpose Test and Measurements Wireless Infrastructure GPS Timing and telematics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT - LCCA30700-FT5 - L-com, Inc.
North Andover, MA, United States
N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT
LCCA30700-FT5
N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT LCCA30700-FT5
N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30700-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with right angle N connection on one end and right angle BNC connection on the other. This right angle N to right angle BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30700-FT5 can also be known as right angle N plug to right angle BNC plug cable assembly when using alternate gender names. N plug to BNC plug cable assembly LCCA30700-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC right angle male cables are located on the LCCA30700-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle BNC male to right angle N male cable assembly because it can be used in the opposite direction. N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to right angle BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT. Features 50 Ohm RF (Radio Frequency) Transmission RG58 stranded center conductor enhances flexibility Same day shipping available Right angle body style accommodates tight fit applications Heat shrink strain relief for a highly durable RF cable assembly Application RFID systems up to 1 GHz General Purpose Test and Measurements Wireless Infrastructure GPS Timing and telematics

N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT

L-com N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30700-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF coaxial cable assemblies are built with right angle N connection on one end and right angle BNC connection on the other. This right angle N to right angle BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30700-FT5 can also be known as right angle N plug to right angle BNC plug cable assembly when using alternate gender names.

N plug to BNC plug cable assembly LCCA30700-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC right angle male cables are located on the LCCA30700-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle BNC male to right angle N male cable assembly because it can be used in the opposite direction.

N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to right angle BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male right angle cable assembly using RG58 coax, 5 FT.

Features

  • 50 Ohm RF (Radio Frequency) Transmission
  • RG58 stranded center conductor enhances flexibility
  • Same day shipping available
  • Right angle body style accommodates tight fit applications
  • Heat shrink strain relief for a highly durable RF cable assembly

Application

  • RFID systems up to 1 GHz
  • General Purpose Test and Measurements
  • Wireless Infrastructure
  • GPS Timing and telematics
Supplier's Site Datasheet
N Male Right Angle To Bnc Male Right Angle Using R L-Com - 23AK7012 - Newark, An Avnet Company
Chicago, IL, United States
N Male Right Angle To Bnc Male Right Angle Using R L-Com
23AK7012
N Male Right Angle To Bnc Male Right Angle Using R L-Com 23AK7012
N MALE RIGHT ANGLE TO BNC MALE RIGHT ANGLE USING R

N MALE RIGHT ANGLE TO BNC MALE RIGHT ANGLE USING R

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30700-FT5 23AK7012
Product Name N Male Right Angle to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT N Male Right Angle To Bnc Male Right Angle Using R L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details