L-com, Inc. N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT LCCA30699-FT5

Description
N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to BNC male cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30699-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with right angle N connection on one end and BNC connection on the other. This right angle N to BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30699-FT5 can also be known as right angle N plug to BNC plug cable assembly when using alternate gender names. N plug to BNC plug cable assembly LCCA30699-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC male cables are located on the LCCA30699-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a BNC male to right angle N male cable assembly because it can be used in the opposite direction. N male right angle to BNC male cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male cable assembly using RG58 coax, 5 FT. Features 50 Ohm RF (Radio Frequency) Transmission RG58 stranded center conductor enhances flexibility Same day shipping available Right angle body style accommodates tight fit applications Heat shrink strain relief for a highly durable RF cable assembly Application RFID systems up to 1 GHz General Purpose Test and Measurements Wireless Infrastructure GPS Timing and telematics
Description
N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to BNC male cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30699-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with right angle N connection on one end and BNC connection on the other. This right angle N to BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30699-FT5 can also be known as right angle N plug to BNC plug cable assembly when using alternate gender names. N plug to BNC plug cable assembly LCCA30699-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC male cables are located on the LCCA30699-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a BNC male to right angle N male cable assembly because it can be used in the opposite direction. N male right angle to BNC male cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male cable assembly using RG58 coax, 5 FT. Features 50 Ohm RF (Radio Frequency) Transmission RG58 stranded center conductor enhances flexibility Same day shipping available Right angle body style accommodates tight fit applications Heat shrink strain relief for a highly durable RF cable assembly Application RFID systems up to 1 GHz General Purpose Test and Measurements Wireless Infrastructure GPS Timing and telematics
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com LCCA30699-FT5 is a 5-foot N Male Right Angle to BNC Male cable assembly utilizing RG58 coax. This assembly features a 50 Ohm impedance and is designed for RF transmission up to 1 GHz. The RG58 coax includes a stranded center conductor for enhanced flexibility, making it suitable for applications requiring movement or tight spaces. The cable is constructed with a PTFE dielectric and has a tinned copper braid for shielding. The right angle connector design facilitates easier connections in confined areas. This product is ideal for use in RFID systems, general-purpose testing, wireless infrastructure, and GPS timing applications. It is available for same-day shipping, ensuring quick access for urgent projects.

Datasheet Summary
Powered by GS/AI

The L-com LCCA30699-FT5 is a 5-foot N Male Right Angle to BNC Male cable assembly utilizing RG58 coax. This assembly features a 50 Ohm impedance and is designed for RF transmission up to 1 GHz. The RG58 coax includes a stranded center conductor for enhanced flexibility, making it suitable for applications requiring movement or tight spaces. The cable is constructed with a PTFE dielectric and has a tinned copper braid for shielding. The right angle connector design facilitates easier connections in confined areas. This product is ideal for use in RFID systems, general-purpose testing, wireless infrastructure, and GPS timing applications. It is available for same-day shipping, ensuring quick access for urgent projects.

Suppliers

Company
Product
Description
Supplier Links
N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT - LCCA30699-FT5 - L-com, Inc.
North Andover, MA, United States
N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT
LCCA30699-FT5
N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT LCCA30699-FT5
N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to BNC male cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30699-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with right angle N connection on one end and BNC connection on the other. This right angle N to BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30699-FT5 can also be known as right angle N plug to BNC plug cable assembly when using alternate gender names. N plug to BNC plug cable assembly LCCA30699-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC male cables are located on the LCCA30699-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a BNC male to right angle N male cable assembly because it can be used in the opposite direction. N male right angle to BNC male cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male cable assembly using RG58 coax, 5 FT. Features 50 Ohm RF (Radio Frequency) Transmission RG58 stranded center conductor enhances flexibility Same day shipping available Right angle body style accommodates tight fit applications Heat shrink strain relief for a highly durable RF cable assembly Application RFID systems up to 1 GHz General Purpose Test and Measurements Wireless Infrastructure GPS Timing and telematics

N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT

L-com N male right angle to BNC male cable assembly using RG58 coax, 5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30699-FT5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF coaxial cable assemblies are built with right angle N connection on one end and BNC connection on the other. This right angle N to BNC cable from L-com has a male to male gender combination. Our N male to BNC male coaxial assembly part number LCCA30699-FT5 can also be known as right angle N plug to BNC plug cable assembly when using alternate gender names.

N plug to BNC plug cable assembly LCCA30699-FT5 is manufactured with a flexible coax. These flexible N to BNC cable assemblies use RG58 coax and are single shielded. L-com single shielded N male right angle to BNC male cable assembly using RG58 coax, 5 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these N to BNC M/M cables is 1 GHz. Technical performance specifications on these 1 GHz N right angle male to BNC male cables are located on the LCCA30699-FT5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a BNC male to right angle N male cable assembly because it can be used in the opposite direction.

N male right angle to BNC male cable assembly using RG58 coax, 5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle N to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male right angle to BNC male cable assembly using RG58 coax, 5 FT.

Features

  • 50 Ohm RF (Radio Frequency) Transmission
  • RG58 stranded center conductor enhances flexibility
  • Same day shipping available
  • Right angle body style accommodates tight fit applications
  • Heat shrink strain relief for a highly durable RF cable assembly

Application

  • RFID systems up to 1 GHz
  • General Purpose Test and Measurements
  • Wireless Infrastructure
  • GPS Timing and telematics
Supplier's Site Datasheet
N Male Right Angle To Bnc Male Using Rg58, 5 Ft L-Com - 23AK7004 - Newark, An Avnet Company
Chicago, IL, United States
N Male Right Angle To Bnc Male Using Rg58, 5 Ft L-Com
23AK7004
N Male Right Angle To Bnc Male Using Rg58, 5 Ft L-Com 23AK7004
N MALE RIGHT ANGLE TO BNC MALE USING RG58, 5 FT

N MALE RIGHT ANGLE TO BNC MALE USING RG58, 5 FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30699-FT5 23AK7004
Product Name N Male Right Angle to BNC Male Cable Assembly using RG58 Coax, 5 FT N Male Right Angle To Bnc Male Using Rg58, 5 Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details