The L-com LCCA30493-FT4 is a 4-foot cable assembly featuring SMA Male Right Angle and TNC Male Right Angle connectors. It utilizes LC141TBJ coaxial cable, which is designed for a maximum frequency of 6 GHz and offers excellent shielding effectiveness greater than 100 dB. The cable is constructed with a PTFE dielectric and has a velocity of propagation of approximately 70%. Its hand formable design allows for easy adjustments in tight spaces, making it suitable for general purpose, laboratory use, and system interconnect applications. The assembly is built with a tin-filled copper braid outer conductor and is compliant with a temperature operating range of -65 to +150 degrees Celsius. This product is ideal for engineers seeking reliable RF connectivity solutions in various applications.
SMA Male Right Angle to TNC Male Right Angle Cable Assembly using LC141TBJ Coax, 4 FT
L-com SMA male right angle to TNC male right angle cable assembly using LC141TBJ coax, 4 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s
These RF coaxial cable assemblies are built with right angle SMA connection on one end and right angle TNC connection on the other. This right angle SMA to right angle TNC cable from L-com has a male to male gender combination. Our SMA male to TNC male coaxial assembly part number LCCA30493-FT4 can also be known as right angle SMA plug to right angle TNC plug cable assembly when using alternate gender names.
SMA plug to TNC plug cable assembly LCCA30493-FT4 is manufactured with a formable coax. These formable SMA to TNC cable assemblies use LC141TBJ coax and are single shielded. L-com single shielded SMA male right angle to TNC male right angle cable assembly using LC141TBJ coax, 4 FT is built from quality components by skilled assemblers with many years of experience.
Maximum frequency for these SMA to TNC M/M cables is 6 GHz. Technical performance specifications on these 6 GHz SMA right angle male to TNC right angle male cables are located on the LCCA30493-FT4 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle TNC male to right angle SMA male cable assembly because it can be used in the opposite direction.
SMA male right angle to TNC male right angle cable assembly using LC141TBJ coax, 4 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to right angle TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our SMA male right angle to TNC male right angle cable assembly using LC141TBJ coax, 4 FT.
Features
Application
SMA MRA TO TNC MRA USING LC141TBJ, 4 FT
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30493-FT4 | 23AK5365 |
| Product Name | SMA Male Right Angle to TNC Male Right Angle Cable Assembly using LC141TBJ Coax, 4 FT | Sma Mra To Tnc Mra Using Lc141Tbj, 4 Ft L-Com |
| Cable Type | Coaxial |