L-com, Inc. Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT LCCA30385-FT3

Description
Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT L-com low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30385-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and N bulkhead connection on the other. This low lossright angle SMA to N cable from L-com has a male to female gender combination. Our SMA male to N female coaxial assembly part number LCCA30385-FT3 can also be known as low loss right angle SMA plug to N jack cable assembly when using alternate gender names. SMA plug to N jack cable assembly LCCA30385-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to N M/F cables is 3 GHz. Technical performance specifications on these 3 GHz SMA right angle male to N female bulkhead cables are located on the LCCA30385-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N female bulkhead to right angle SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT. Features Max Frequency 3 GHz LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet
Description
Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT L-com low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30385-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and N bulkhead connection on the other. This low lossright angle SMA to N cable from L-com has a male to female gender combination. Our SMA male to N female coaxial assembly part number LCCA30385-FT3 can also be known as low loss right angle SMA plug to N jack cable assembly when using alternate gender names. SMA plug to N jack cable assembly LCCA30385-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to N M/F cables is 3 GHz. Technical performance specifications on these 3 GHz SMA right angle male to N female bulkhead cables are located on the LCCA30385-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N female bulkhead to right angle SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT. Features Max Frequency 3 GHz LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT - LCCA30385-FT3 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT
LCCA30385-FT3
Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT LCCA30385-FT3
Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT L-com low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30385-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and N bulkhead connection on the other. This low lossright angle SMA to N cable from L-com has a male to female gender combination. Our SMA male to N female coaxial assembly part number LCCA30385-FT3 can also be known as low loss right angle SMA plug to N jack cable assembly when using alternate gender names. SMA plug to N jack cable assembly LCCA30385-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to N M/F cables is 3 GHz. Technical performance specifications on these 3 GHz SMA right angle male to N female bulkhead cables are located on the LCCA30385-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N female bulkhead to right angle SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT. Features Max Frequency 3 GHz LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems

Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT

L-com low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30385-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and N bulkhead connection on the other. This low lossright angle SMA to N cable from L-com has a male to female gender combination. Our SMA male to N female coaxial assembly part number LCCA30385-FT3 can also be known as low loss right angle SMA plug to N jack cable assembly when using alternate gender names.

SMA plug to N jack cable assembly LCCA30385-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these SMA to N M/F cables is 3 GHz. Technical performance specifications on these 3 GHz SMA right angle male to N female bulkhead cables are located on the LCCA30385-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N female bulkhead to right angle SMA male cable assembly because it can be used in the opposite direction.

Low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to N female bulkhead cable assembly using 100 series coax, 3 FT.

Features

  • Max Frequency 3 GHz
  • LMR-100 Equivalent
  • Shielding Effectivity > 90 dB
  • 66% Phase Velocity
  • Low Insertion Loss
  • Double Shielded
  • PVC Jacket

Application

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems
Supplier's Site Datasheet
Sma Male Right Angle To N Female Bulkhead Using Ca L-Com - 23AK4599 - Newark, An Avnet Company
Chicago, IL, United States
Sma Male Right Angle To N Female Bulkhead Using Ca L-Com
23AK4599
Sma Male Right Angle To N Female Bulkhead Using Ca L-Com 23AK4599
SMA MALE RIGHT ANGLE TO N FEMALE BULKHEAD USING CA

SMA MALE RIGHT ANGLE TO N FEMALE BULKHEAD USING CA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30385-FT3 23AK4599
Product Name Low Loss SMA Male Right Angle to N Female Bulkhead Cable Assembly using 100 Series Coax, 3 FT Sma Male Right Angle To N Female Bulkhead Using Ca L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details