L-com, Inc. Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT LCCA30384-FT1.5

Description
Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT L-com low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30384-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and reverse polarity right angle SMA connection on the other. This low lossright angle SMA to right angle reverse polarity SMA cable from L-com has a male to male gender combination. Our SMA male to SMA male coaxial assembly part number LCCA30384-FT1.5 can also be known as low loss right angle SMA plug to reverse polarity right angle SMA plug cable assembly when using alternate gender names. SMA plug to reverse polarity SMA plug cable assembly LCCA30384-FT1.5 is manufactured with a flexible coax. These flexible SMA to SMA cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA right angle male to reverse polarity SMA right angle male cables are located on the LCCA30384-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity right angle SMA male to right angle SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to right angle reverse polarity SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT. Features LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet
Description
Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT L-com low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30384-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and reverse polarity right angle SMA connection on the other. This low lossright angle SMA to right angle reverse polarity SMA cable from L-com has a male to male gender combination. Our SMA male to SMA male coaxial assembly part number LCCA30384-FT1.5 can also be known as low loss right angle SMA plug to reverse polarity right angle SMA plug cable assembly when using alternate gender names. SMA plug to reverse polarity SMA plug cable assembly LCCA30384-FT1.5 is manufactured with a flexible coax. These flexible SMA to SMA cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA right angle male to reverse polarity SMA right angle male cables are located on the LCCA30384-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity right angle SMA male to right angle SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to right angle reverse polarity SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT. Features LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT - LCCA30384-FT1.5 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT
LCCA30384-FT1.5
Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT LCCA30384-FT1.5
Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT L-com low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30384-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and reverse polarity right angle SMA connection on the other. This low lossright angle SMA to right angle reverse polarity SMA cable from L-com has a male to male gender combination. Our SMA male to SMA male coaxial assembly part number LCCA30384-FT1.5 can also be known as low loss right angle SMA plug to reverse polarity right angle SMA plug cable assembly when using alternate gender names. SMA plug to reverse polarity SMA plug cable assembly LCCA30384-FT1.5 is manufactured with a flexible coax. These flexible SMA to SMA cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Technical performance specifications on these SMA right angle male to reverse polarity SMA right angle male cables are located on the LCCA30384-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity right angle SMA male to right angle SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to right angle reverse polarity SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT. Features LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems

Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT

L-com low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30384-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with right angle SMA connection on one end and reverse polarity right angle SMA connection on the other. This low lossright angle SMA to right angle reverse polarity SMA cable from L-com has a male to male gender combination. Our SMA male to SMA male coaxial assembly part number LCCA30384-FT1.5 can also be known as low loss right angle SMA plug to reverse polarity right angle SMA plug cable assembly when using alternate gender names.

SMA plug to reverse polarity SMA plug cable assembly LCCA30384-FT1.5 is manufactured with a flexible coax. These flexible SMA to SMA cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience.

Technical performance specifications on these SMA right angle male to reverse polarity SMA right angle male cables are located on the LCCA30384-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity right angle SMA male to right angle SMA male cable assembly because it can be used in the opposite direction.

Low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our right angle SMA to right angle reverse polarity SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male right angle to reverse polarity SMA male right angle cable assembly using 100 series coax, 1.5 FT.

Features

  • LMR-100 Equivalent
  • Shielding Effectivity > 90 dB
  • 66% Phase Velocity
  • Low Insertion Loss
  • Double Shielded
  • PVC Jacket

Application

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems
Supplier's Site Datasheet
Sma Male Right Angle To Reverse Polarity Sma Male L-Com - 23AK4588 - Newark, An Avnet Company
Chicago, IL, United States
Sma Male Right Angle To Reverse Polarity Sma Male L-Com
23AK4588
Sma Male Right Angle To Reverse Polarity Sma Male L-Com 23AK4588
SMA MALE RIGHT ANGLE TO REVERSE POLARITY SMA MALE

SMA MALE RIGHT ANGLE TO REVERSE POLARITY SMA MALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30384-FT1.5 23AK4588
Product Name Low Loss SMA Male Right Angle to Reverse Polarity SMA Male Right Angle Cable Assembly using 100 Series Coax, 1.5 FT Sma Male Right Angle To Reverse Polarity Sma Male L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details