L-com, Inc. Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT LCCA30380-FT2

Description
Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT L-com low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30380-FT2 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and MCX connection on the other. This low loss SMA to MCX cable from L-com has a male to plug gender combination. Our SMA male to MCX plug coaxial assembly part number LCCA30380-FT2 can also be known as low loss SMA plug to MCX male cable assembly when using alternate gender names. SMA plug to MCX male cable assembly LCCA30380-FT2 is manufactured with a flexible coax. These flexible SMA to MCX cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to MCX M/plug cables is 3 GHz. Technical performance specifications on these 3 GHz SMA male to MCX plug cables are located on the LCCA30380-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss MCX plug to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to MCX cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT. Features Max Frequency 3 GHz LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet
Description
Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT L-com low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30380-FT2 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and MCX connection on the other. This low loss SMA to MCX cable from L-com has a male to plug gender combination. Our SMA male to MCX plug coaxial assembly part number LCCA30380-FT2 can also be known as low loss SMA plug to MCX male cable assembly when using alternate gender names. SMA plug to MCX male cable assembly LCCA30380-FT2 is manufactured with a flexible coax. These flexible SMA to MCX cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to MCX M/plug cables is 3 GHz. Technical performance specifications on these 3 GHz SMA male to MCX plug cables are located on the LCCA30380-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss MCX plug to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to MCX cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT. Features Max Frequency 3 GHz LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT - LCCA30380-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT
LCCA30380-FT2
Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT LCCA30380-FT2
Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT L-com low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30380-FT2 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and MCX connection on the other. This low loss SMA to MCX cable from L-com has a male to plug gender combination. Our SMA male to MCX plug coaxial assembly part number LCCA30380-FT2 can also be known as low loss SMA plug to MCX male cable assembly when using alternate gender names. SMA plug to MCX male cable assembly LCCA30380-FT2 is manufactured with a flexible coax. These flexible SMA to MCX cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to MCX M/plug cables is 3 GHz. Technical performance specifications on these 3 GHz SMA male to MCX plug cables are located on the LCCA30380-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss MCX plug to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to MCX cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT. Features Max Frequency 3 GHz LMR-100 Equivalent Shielding Effectivity > 90 dB 66% Phase Velocity Low Insertion Loss Double Shielded PVC Jacket Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems

Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT

L-com low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30380-FT2 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with SMA connection on one end and MCX connection on the other. This low loss SMA to MCX cable from L-com has a male to plug gender combination. Our SMA male to MCX plug coaxial assembly part number LCCA30380-FT2 can also be known as low loss SMA plug to MCX male cable assembly when using alternate gender names.

SMA plug to MCX male cable assembly LCCA30380-FT2 is manufactured with a flexible coax. These flexible SMA to MCX cable assemblies use 100 Series coax (CA-100 flexible) and are double shielded. L-com double shielded low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these SMA to MCX M/plug cables is 3 GHz. Technical performance specifications on these 3 GHz SMA male to MCX plug cables are located on the LCCA30380-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss MCX plug to SMA male cable assembly because it can be used in the opposite direction.

Low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to MCX cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to MCX plug cable assembly using 100 series coax, 2 FT.

Features

  • Max Frequency 3 GHz
  • LMR-100 Equivalent
  • Shielding Effectivity > 90 dB
  • 66% Phase Velocity
  • Low Insertion Loss
  • Double Shielded
  • PVC Jacket

Application

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems
Supplier's Site Datasheet
Sma Male To Mcx Plug Using Ca-100 Coax, 2 Ft L-Com - 23AK4558 - Newark, An Avnet Company
Chicago, IL, United States
Sma Male To Mcx Plug Using Ca-100 Coax, 2 Ft L-Com
23AK4558
Sma Male To Mcx Plug Using Ca-100 Coax, 2 Ft L-Com 23AK4558
SMA MALE TO MCX PLUG USING CA-100 COAX, 2 FT

SMA MALE TO MCX PLUG USING CA-100 COAX, 2 FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30380-FT2 23AK4558
Product Name Low Loss SMA Male to MCX Plug Cable Assembly using 100 Series Coax, 2 FT Sma Male To Mcx Plug Using Ca-100 Coax, 2 Ft L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details