L-com, Inc. Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components LCCA30353-FT5

Description
L-com's LCCA30353-FT5 is a low loss 4.3-10 male to N female bulkhead cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30353-FT5 L-com Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30353-FT5 is a low loss 4.3-10 male to N female bulkhead cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30353-FT5 L-com Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30353-FT5 is a 5-foot low loss cable assembly featuring a 4.3-10 male connector on one end and an N female bulkhead connector on the other. It utilizes LMR-600-DB coaxial cable, which incorporates a PE (F) dielectric with a velocity of propagation of 87%, resulting in low insertion loss. The assembly supports frequencies up to 5.8 GHz and offers shielding effectiveness greater than 90 dB due to its double shield design, which includes tinned copper braid over aluminum tape. This cable assembly is suitable for various applications, including general purpose, laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The assembly is designed for flexibility, making it ideal for environments requiring cable movement. It operates within a temperature range of -40 to +85 degrees Celsius and is compliant with relevant electrical specifications.

Datasheet Summary
Powered by GS/AI

The LCCA30353-FT5 is a 5-foot low loss cable assembly featuring a 4.3-10 male connector on one end and an N female bulkhead connector on the other. It utilizes LMR-600-DB coaxial cable, which incorporates a PE (F) dielectric with a velocity of propagation of 87%, resulting in low insertion loss. The assembly supports frequencies up to 5.8 GHz and offers shielding effectiveness greater than 90 dB due to its double shield design, which includes tinned copper braid over aluminum tape. This cable assembly is suitable for various applications, including general purpose, laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The assembly is designed for flexibility, making it ideal for environments requiring cable movement. It operates within a temperature range of -40 to +85 degrees Celsius and is compliant with relevant electrical specifications.

Suppliers

Company
Product
Description
Supplier Links
Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components - LCCA30353-FT5 - L-com, Inc.
North Andover, MA, United States
Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components
LCCA30353-FT5
Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components LCCA30353-FT5
L-com's LCCA30353-FT5 is a low loss 4.3-10 male to N female bulkhead cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30353-FT5 L-com Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30353-FT5 is a low loss 4.3-10 male to N female bulkhead cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 4.3-10 male to 4.3-10 female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30353-FT5 L-com Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 4.3/10 Plug-N Bhd Jack, 5Ft; Connector To Connector L-Com - 84AH3940 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 4.3/10 Plug-N Bhd Jack, 5Ft; Connector To Connector L-Com
84AH3940
Rf Cable, 4.3/10 Plug-N Bhd Jack, 5Ft; Connector To Connector L-Com 84AH3940
RF CABLE, 4.3/10 PLUG-N BHD JACK, 5FT; Connector to Connector:4.3/10 Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 4.3/10 PLUG-N BHD JACK, 5FT; Connector to Connector:4.3/10 Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30353-FT5 84AH3940
Product Name Low Loss 4.3-10 Male to N Female Bulkhead Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components Rf Cable, 4.3/10 Plug-N Bhd Jack, 5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details