L-com, Inc. Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components LCCA30351-FT10

Description
L-com's LCCA30351-FT10 is a low loss 4.3-10 male to N male right angle cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30351-FT10 L-com Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30351-FT10 is a low loss 4.3-10 male to N male right angle cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30351-FT10 L-com Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com 4.3-10 Male to N Male Right Angle Cable Assembly is a 10-foot low loss RF cable designed for various applications including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. It features a 4.3-10 male connector on one end and a right angle N male connector on the other, both with a 50-ohm impedance. The cable utilizes LMR-600-DB coax, which is known for its low insertion loss and high flexibility, making it suitable for environments requiring frequent bending. This assembly operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The cable's construction includes a solid inner conductor made of copper-clad aluminum and a double shield comprising aluminum tape and tinned copper braid. The jacket is made of black PE material, providing durability and protection. The cable assembly is rated for operating temperatures between -40 to +85 degrees Celsius and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The L-Com 4.3-10 Male to N Male Right Angle Cable Assembly is a 10-foot low loss RF cable designed for various applications including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. It features a 4.3-10 male connector on one end and a right angle N male connector on the other, both with a 50-ohm impedance. The cable utilizes LMR-600-DB coax, which is known for its low insertion loss and high flexibility, making it suitable for environments requiring frequent bending. This assembly operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The cable's construction includes a solid inner conductor made of copper-clad aluminum and a double shield comprising aluminum tape and tinned copper braid. The jacket is made of black PE material, providing durability and protection. The cable assembly is rated for operating temperatures between -40 to +85 degrees Celsius and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components - LCCA30351-FT10 - L-com, Inc.
North Andover, MA, United States
Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components
LCCA30351-FT10
Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components LCCA30351-FT10
L-com's LCCA30351-FT10 is a low loss 4.3-10 male to N male right angle cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30351-FT10 L-com Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30351-FT10 is a low loss 4.3-10 male to N male right angle cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30351-FT10 L-com Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 4.3/10 Plug-N Type Plug, 10Ft; Connector To Connector L-Com - 84AH3920 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 4.3/10 Plug-N Type Plug, 10Ft; Connector To Connector L-Com
84AH3920
Rf Cable, 4.3/10 Plug-N Type Plug, 10Ft; Connector To Connector L-Com 84AH3920
RF CABLE, 4.3/10 PLUG-N TYPE PLUG, 10FT; Connector to Connector:4.3/10 Plug to 90° N Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 4.3/10 PLUG-N TYPE PLUG, 10FT; Connector to Connector:4.3/10 Plug to 90° N Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30351-FT10 84AH3920
Product Name Low Loss 4.3-10 Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components Rf Cable, 4.3/10 Plug-N Type Plug, 10Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6080A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details