L-com, Inc. Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components LCCA30348-FT10

Description
L-com's LCCA30348-FT10 is a low loss 7/16 DIN male to N female cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30348-FT10 L-com Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30348-FT10 is a low loss 7/16 DIN male to N female cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30348-FT10 L-com Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30348-FT10 is a 10-foot low loss cable assembly featuring a 7/16 DIN male connector on one end and an N female connector on the other. It utilizes LMR-600-DB coaxial cable, which is known for its low insertion loss and high flexibility, making it suitable for applications requiring movement. The cable operates effectively up to a maximum frequency of 5.8 GHz and boasts a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The assembly is designed for general purpose use, including laboratory settings, antenna installations, and communication systems such as cellular and Wi-Fi. The cable's construction includes a PE (F) dielectric with an 87% velocity of propagation, contributing to its performance characteristics. The assembly is also rated for a temperature range of -40 to +85 degrees Celsius, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The LCCA30348-FT10 is a 10-foot low loss cable assembly featuring a 7/16 DIN male connector on one end and an N female connector on the other. It utilizes LMR-600-DB coaxial cable, which is known for its low insertion loss and high flexibility, making it suitable for applications requiring movement. The cable operates effectively up to a maximum frequency of 5.8 GHz and boasts a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The assembly is designed for general purpose use, including laboratory settings, antenna installations, and communication systems such as cellular and Wi-Fi. The cable's construction includes a PE (F) dielectric with an 87% velocity of propagation, contributing to its performance characteristics. The assembly is also rated for a temperature range of -40 to +85 degrees Celsius, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components - LCCA30348-FT10 - L-com, Inc.
North Andover, MA, United States
Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components
LCCA30348-FT10
Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components LCCA30348-FT10
L-com's LCCA30348-FT10 is a low loss 7/16 DIN male to N female cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30348-FT10 L-com Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30348-FT10 is a low loss 7/16 DIN male to N female cable assembly using LMR-600-DB coax, 10 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 7/16 DIN male to 7/16 DIN female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30348-FT10 L-com Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 7/16 Din Plug-N Jack, 10Ft; Connector To Connector L-Com - 84AH3896 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 7/16 Din Plug-N Jack, 10Ft; Connector To Connector L-Com
84AH3896
Rf Cable, 7/16 Din Plug-N Jack, 10Ft; Connector To Connector L-Com 84AH3896
RF CABLE, 7/16 DIN PLUG-N JACK, 10FT; Connector to Connector:7/16 DIN Plug to N Type Jack; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 7/16 DIN PLUG-N JACK, 10FT; Connector to Connector:7/16 DIN Plug to N Type Jack; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30348-FT10 84AH3896
Product Name Low Loss 7/16 DIN Male to N Female Cable Assembly using LMR-600-DB Coax, 10 FT with Times Microwave Components Rf Cable, 7/16 Din Plug-N Jack, 10Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details