L-com, Inc. Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components LCCA30346-FT2

Description
L-com's LCCA30346-FT2 is a low loss 7/16 DIN male to N male cable assembly using LMR-600-DB coax, 2 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30346-FT2 L-com Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30346-FT2 is a low loss 7/16 DIN male to N male cable assembly using LMR-600-DB coax, 2 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30346-FT2 L-com Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com 7/16 DIN Male to N Male Cable Assembly (part number LCCA30346-FT2) is a 2-foot low loss RF cable designed for various applications including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. It features a 7/16 DIN male connector on one end and an N male connector on the other, both with a 50-ohm impedance. The cable utilizes LMR-600-DB coax, which provides a maximum frequency of 5.8 GHz and a shielding effectiveness greater than 90 dB, ensuring minimal signal loss. The assembly is constructed with a flexible design suitable for environments requiring cable movement, and it has a bend radius of 6 inches. The cable is rated for operating temperatures between -40 to +85 degrees Celsius and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The L-Com 7/16 DIN Male to N Male Cable Assembly (part number LCCA30346-FT2) is a 2-foot low loss RF cable designed for various applications including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. It features a 7/16 DIN male connector on one end and an N male connector on the other, both with a 50-ohm impedance. The cable utilizes LMR-600-DB coax, which provides a maximum frequency of 5.8 GHz and a shielding effectiveness greater than 90 dB, ensuring minimal signal loss. The assembly is constructed with a flexible design suitable for environments requiring cable movement, and it has a bend radius of 6 inches. The cable is rated for operating temperatures between -40 to +85 degrees Celsius and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components - LCCA30346-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components
LCCA30346-FT2
Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components LCCA30346-FT2
L-com's LCCA30346-FT2 is a low loss 7/16 DIN male to N male cable assembly using LMR-600-DB coax, 2 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30346-FT2 L-com Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30346-FT2 is a low loss 7/16 DIN male to N male cable assembly using LMR-600-DB coax, 2 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30346-FT2 L-com Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com - 84AH3881 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com
84AH3881
Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com 84AH3881
RF CABLE, 7/16 DIN PLUG-N TYPE PLUG, 2FT; Connector to Connector:7/16 DIN Plug to N Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 7/16 DIN PLUG-N TYPE PLUG, 2FT; Connector to Connector:7/16 DIN Plug to N Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30346-FT2 84AH3881
Product Name Low Loss 7/16 DIN Male to N Male Cable Assembly using LMR-600-DB Coax, 2 FT with Times Microwave Components Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details