L-com, Inc. Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components LCCA30343-FT3

Description
L-com's LCCA30343-FT3 is a low loss N male right angle to TNC male cable assembly using LMR-600-DB coax, 3 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30343-FT3 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30343-FT3 is a low loss N male right angle to TNC male cable assembly using LMR-600-DB coax, 3 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30343-FT3 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components - LCCA30343-FT3 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components
LCCA30343-FT3
Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components LCCA30343-FT3
L-com's LCCA30343-FT3 is a low loss N male right angle to TNC male cable assembly using LMR-600-DB coax, 3 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30343-FT3 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30343-FT3 is a low loss N male right angle to TNC male cable assembly using LMR-600-DB coax, 3 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30343-FT3 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Tnc Plug-N Type Plug, 3Ft; Connector To Connector L-Com - 84AH3858 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Tnc Plug-N Type Plug, 3Ft; Connector To Connector L-Com
84AH3858
Rf Coax Cable, Tnc Plug-N Type Plug, 3Ft; Connector To Connector L-Com 84AH3858
RF COAX CABLE, TNC PLUG-N TYPE PLUG, 3FT; Connector to Connector:TNC Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, TNC PLUG-N TYPE PLUG, 3FT; Connector to Connector:TNC Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30343-FT3 84AH3858
Product Name Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600-DB Coax, 3 FT with Times Microwave Components Rf Coax Cable, Tnc Plug-N Type Plug, 3Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 4096982 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
3 suppliers
 - 1485G-F1N5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details