L-com, Inc. Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components LCCA30338-FT4

Description
L-com's LCCA30338-FT4 is a low loss 4.3-10 male to N male cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30338-FT4 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30338-FT4 is a low loss 4.3-10 male to N male cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30338-FT4 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components - LCCA30338-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components
LCCA30338-FT4
Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components LCCA30338-FT4
L-com's LCCA30338-FT4 is a low loss 4.3-10 male to N male cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30338-FT4 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30338-FT4 is a low loss 4.3-10 male to N male cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30338-FT4 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 4.3/10 Plug-N Type Plug, 4Ft; Connector To Connector L-Com - 84AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 4.3/10 Plug-N Type Plug, 4Ft; Connector To Connector L-Com
84AH3819
Rf Cable, 4.3/10 Plug-N Type Plug, 4Ft; Connector To Connector L-Com 84AH3819
RF CABLE, 4.3/10 PLUG-N TYPE PLUG, 4FT; Connector to Connector:4.3/10 Plug to N Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 4.3/10 PLUG-N TYPE PLUG, 4FT; Connector to Connector:4.3/10 Plug to N Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30338-FT4 84AH3819
Product Name Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components Rf Cable, 4.3/10 Plug-N Type Plug, 4Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Infotainment & Multimedia Cable Assemblies - 2360001-3 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details