L-com, Inc. Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components , LF Solder LCCA30336-FT1

Description
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components L-com low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30336-FT1 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and 7/16 DIN connection on the other. This low loss N to 7/16 DIN cable from L-com has a female to male gender combination. Our N female to 7/16 DIN male coaxial assembly part number LCCA30336-FT1 can also be known as low loss N jack to 7/16 DIN plug cable assembly when using alternate gender names. N jack to 7/16 DIN plug cable assembly LCCA30336-FT1 is manufactured with a flexible coax. These flexible N to 7/16 DIN cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to 7/16 DIN F/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N female to 7/16 DIN male cables are located on the LCCA30336-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss 7/16 DIN male to N female cable assembly because it can be used in the opposite direction. Low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to 7/16 DIN cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 87% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 6 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet
Description
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components L-com low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30336-FT1 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and 7/16 DIN connection on the other. This low loss N to 7/16 DIN cable from L-com has a female to male gender combination. Our N female to 7/16 DIN male coaxial assembly part number LCCA30336-FT1 can also be known as low loss N jack to 7/16 DIN plug cable assembly when using alternate gender names. N jack to 7/16 DIN plug cable assembly LCCA30336-FT1 is manufactured with a flexible coax. These flexible N to 7/16 DIN cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to 7/16 DIN F/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N female to 7/16 DIN male cables are located on the LCCA30336-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss 7/16 DIN male to N female cable assembly because it can be used in the opposite direction. Low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to 7/16 DIN cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 87% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 6 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components , LF Solder - LCCA30336-FT1 - L-com, Inc.
North Andover, MA, United States
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components , LF Solder
LCCA30336-FT1
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components , LF Solder LCCA30336-FT1
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components L-com low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30336-FT1 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and 7/16 DIN connection on the other. This low loss N to 7/16 DIN cable from L-com has a female to male gender combination. Our N female to 7/16 DIN male coaxial assembly part number LCCA30336-FT1 can also be known as low loss N jack to 7/16 DIN plug cable assembly when using alternate gender names. N jack to 7/16 DIN plug cable assembly LCCA30336-FT1 is manufactured with a flexible coax. These flexible N to 7/16 DIN cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to 7/16 DIN F/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N female to 7/16 DIN male cables are located on the LCCA30336-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss 7/16 DIN male to N female cable assembly because it can be used in the opposite direction. Low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to 7/16 DIN cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 87% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 6 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems

Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components

L-com low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30336-FT1 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with N connection on one end and 7/16 DIN connection on the other. This low loss N to 7/16 DIN cable from L-com has a female to male gender combination. Our N female to 7/16 DIN male coaxial assembly part number LCCA30336-FT1 can also be known as low loss N jack to 7/16 DIN plug cable assembly when using alternate gender names.

N jack to 7/16 DIN plug cable assembly LCCA30336-FT1 is manufactured with a flexible coax. These flexible N to 7/16 DIN cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these N to 7/16 DIN F/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N female to 7/16 DIN male cables are located on the LCCA30336-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss 7/16 DIN male to N female cable assembly because it can be used in the opposite direction.

Low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to 7/16 DIN cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 1 FT with Times Microwave components.

Features

  • Using Times Microwave Components
  • Max Frequency 5.8 GHz
  • Shielding Effectivity > 90 dB
  • 87% Phase Velocity
  • PE Jacket
  • Low Insertion Loss
  • Bend Radius of 6 Inches

Application

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems
Supplier's Site Datasheet
Rf Cable, N Type Jack-7/16 Din Plug, 1Ft; Connector To Connector L-Com - 84AH3798 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Type Jack-7/16 Din Plug, 1Ft; Connector To Connector L-Com
84AH3798
Rf Cable, N Type Jack-7/16 Din Plug, 1Ft; Connector To Connector L-Com 84AH3798
RF CABLE, N TYPE JACK-7/16 DIN PLUG, 1FT; Connector to Connector:N Type Jack to 7/16 DIN Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, N TYPE JACK-7/16 DIN PLUG, 1FT; Connector to Connector:N Type Jack to 7/16 DIN Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30336-FT1 84AH3798
Product Name Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 1 FT with Times Microwave Components , LF Solder Rf Cable, N Type Jack-7/16 Din Plug, 1Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337811-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Electrical Cable/Wire - 127580092 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details