L-com, Inc. Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components LCCA30335-FT2

Description
Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components L-com low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality 7/16 DIN cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30335-FT2 7/16 DIN cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with 7/16 DIN connection on one end and right angle N connection on the other. This low loss 7/16 DIN to right angle N cable from L-com has a male to male gender combination. Our 7/16 DIN male to N male coaxial assembly part number LCCA30335-FT2 can also be known as low loss 7/16 DIN plug to right angle N plug cable assembly when using alternate gender names. 7/16 DIN plug to N plug cable assembly LCCA30335-FT2 is manufactured with a flexible coax. These flexible 7/16 DIN to N cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these 7/16 DIN to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz 7/16 DIN male to N right angle male cables are located on the LCCA30335-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to 7/16 DIN male cable assembly because it can be used in the opposite direction. Low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our 7/16 DIN to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 87% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 6 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Description
Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components L-com low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality 7/16 DIN cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30335-FT2 7/16 DIN cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with 7/16 DIN connection on one end and right angle N connection on the other. This low loss 7/16 DIN to right angle N cable from L-com has a male to male gender combination. Our 7/16 DIN male to N male coaxial assembly part number LCCA30335-FT2 can also be known as low loss 7/16 DIN plug to right angle N plug cable assembly when using alternate gender names. 7/16 DIN plug to N plug cable assembly LCCA30335-FT2 is manufactured with a flexible coax. These flexible 7/16 DIN to N cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these 7/16 DIN to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz 7/16 DIN male to N right angle male cables are located on the LCCA30335-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to 7/16 DIN male cable assembly because it can be used in the opposite direction. Low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our 7/16 DIN to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 87% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 6 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet
Datasheet Summary
Powered by GS/AI

The Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly, part number LCCA30335-FT2, is a 2-foot cable assembly utilizing LMR-600 coax from Times Microwave Components. It features a 7/16 DIN male connector on one end and a right angle N male connector on the other, designed for applications requiring flexibility and low insertion loss. The assembly operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring reliable performance in various communication systems. The cable has an 87% phase velocity and is constructed with a PE dielectric, which contributes to its low insertion loss characteristics. This assembly is suitable for general purpose use, laboratory applications, antenna installations, and cellular and Wi-Fi systems. The cable's design allows for easier connections in tight spaces, making it a practical choice for engineers needing a reliable RF cable assembly.

Datasheet Summary
Powered by GS/AI

The Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly, part number LCCA30335-FT2, is a 2-foot cable assembly utilizing LMR-600 coax from Times Microwave Components. It features a 7/16 DIN male connector on one end and a right angle N male connector on the other, designed for applications requiring flexibility and low insertion loss. The assembly operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring reliable performance in various communication systems. The cable has an 87% phase velocity and is constructed with a PE dielectric, which contributes to its low insertion loss characteristics. This assembly is suitable for general purpose use, laboratory applications, antenna installations, and cellular and Wi-Fi systems. The cable's design allows for easier connections in tight spaces, making it a practical choice for engineers needing a reliable RF cable assembly.

Suppliers

Company
Product
Description
Supplier Links
Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components - LCCA30335-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components
LCCA30335-FT2
Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components LCCA30335-FT2
Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components L-com low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality 7/16 DIN cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30335-FT2 7/16 DIN cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with 7/16 DIN connection on one end and right angle N connection on the other. This low loss 7/16 DIN to right angle N cable from L-com has a male to male gender combination. Our 7/16 DIN male to N male coaxial assembly part number LCCA30335-FT2 can also be known as low loss 7/16 DIN plug to right angle N plug cable assembly when using alternate gender names. 7/16 DIN plug to N plug cable assembly LCCA30335-FT2 is manufactured with a flexible coax. These flexible 7/16 DIN to N cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these 7/16 DIN to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz 7/16 DIN male to N right angle male cables are located on the LCCA30335-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to 7/16 DIN male cable assembly because it can be used in the opposite direction. Low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our 7/16 DIN to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 87% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 6 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems

Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components

L-com low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality 7/16 DIN cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30335-FT2 7/16 DIN cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with 7/16 DIN connection on one end and right angle N connection on the other. This low loss 7/16 DIN to right angle N cable from L-com has a male to male gender combination. Our 7/16 DIN male to N male coaxial assembly part number LCCA30335-FT2 can also be known as low loss 7/16 DIN plug to right angle N plug cable assembly when using alternate gender names.

7/16 DIN plug to N plug cable assembly LCCA30335-FT2 is manufactured with a flexible coax. These flexible 7/16 DIN to N cable assemblies use LMR-600 coax and are double shielded. L-com double shielded low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these 7/16 DIN to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz 7/16 DIN male to N right angle male cables are located on the LCCA30335-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to 7/16 DIN male cable assembly because it can be used in the opposite direction.

Low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our 7/16 DIN to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss 7/16 DIN male to N male right angle cable assembly using LMR-600 coax, 2 FT with Times Microwave components.

Features

  • Using Times Microwave Components
  • Max Frequency 5.8 GHz
  • Shielding Effectivity > 90 dB
  • 87% Phase Velocity
  • PE Jacket
  • Low Insertion Loss
  • Bend Radius of 6 Inches

Application

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems
Supplier's Site Datasheet
Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com - 84AH3793 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com
84AH3793
Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com 84AH3793
RF CABLE, 7/16 DIN PLUG-N TYPE PLUG, 2FT; Connector to Connector:7/16 DIN Plug to 90° N Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 7/16 DIN PLUG-N TYPE PLUG, 2FT; Connector to Connector:7/16 DIN Plug to 90° N Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30335-FT2 84AH3793
Product Name Low Loss 7/16 DIN Male to N Male Right Angle Cable Assembly using LMR-600 Coax, 2 FT with Times Microwave Components Rf Cable, 7/16 Din Plug-N Type Plug, 2Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details