L-com, Inc. Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components LCCA30334-FT10

Description
L-com's LCCA30334-FT10 is a low loss N male to 7/16 DIN male cable assembly using LMR-600 coax, 10 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30334-FT10 L-com Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30334-FT10 is a low loss N male to 7/16 DIN male cable assembly using LMR-600 coax, 10 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30334-FT10 L-com Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com RF Cable, 7/16 DIN Plug to N Male, 10 FT (part number LCCA30334-FT10) is designed for low loss applications, utilizing LMR-600 coaxial cable. It features a maximum frequency of 5.8 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi. The cable assembly has a flexible design, ideal for installations requiring movement, and includes a double shield composed of tinned copper braid and aluminum tape. The connectors are 50-ohm impedance, with the inner conductor made of copper-clad aluminum and PTFE dielectric. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and has a minimum bend radius of 6 inches. This product is appropriate for general-purpose use, laboratory applications, and antenna installations.

Datasheet Summary
Powered by GS/AI

The L-Com RF Cable, 7/16 DIN Plug to N Male, 10 FT (part number LCCA30334-FT10) is designed for low loss applications, utilizing LMR-600 coaxial cable. It features a maximum frequency of 5.8 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi. The cable assembly has a flexible design, ideal for installations requiring movement, and includes a double shield composed of tinned copper braid and aluminum tape. The connectors are 50-ohm impedance, with the inner conductor made of copper-clad aluminum and PTFE dielectric. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and has a minimum bend radius of 6 inches. This product is appropriate for general-purpose use, laboratory applications, and antenna installations.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components - LCCA30334-FT10 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components
LCCA30334-FT10
Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components LCCA30334-FT10
L-com's LCCA30334-FT10 is a low loss N male to 7/16 DIN male cable assembly using LMR-600 coax, 10 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30334-FT10 L-com Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30334-FT10 is a low loss N male to 7/16 DIN male cable assembly using LMR-600 coax, 10 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30334-FT10 L-com Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 7/16 Din Plug-N Plug, 10Ft; Connector To Connector L-Com - 84AH3784 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 7/16 Din Plug-N Plug, 10Ft; Connector To Connector L-Com
84AH3784
Rf Cable, 7/16 Din Plug-N Plug, 10Ft; Connector To Connector L-Com 84AH3784
RF CABLE, 7/16 DIN PLUG-N PLUG, 10FT; Connector to Connector:7/16 DIN Plug to N-Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 7/16 DIN PLUG-N PLUG, 10FT; Connector to Connector:7/16 DIN Plug to N-Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30334-FT10 84AH3784
Product Name Low Loss N Male to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 10 FT with Times Microwave Components Rf Cable, 7/16 Din Plug-N Plug, 10Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6056A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details