L-com, Inc. Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components LCCA30331-FT1.5

Description
L-com's LCCA30331-FT1.5 is a low loss N male right angle to TNC male cable assembly using LMR-600 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30331-FT1.5 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30331-FT1.5 is a low loss N male right angle to TNC male cable assembly using LMR-600 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30331-FT1.5 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30331-FT1.5 is a low loss cable assembly featuring an N male right angle connector on one end and a TNC male connector on the other, utilizing LMR-600 coaxial cable with a length of 1.5 feet. This assembly is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The LMR-600 coax is constructed with a PE (F) dielectric, providing a velocity of propagation of 87% and low insertion loss characteristics. The cable assembly boasts a double shielding design, achieving greater than 90 dB of shielding effectiveness, which is beneficial for minimizing signal interference. It is suitable for various applications, including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The assembly is rated for operating temperatures between -40 to +85 degrees Celsius and features a minimum bend radius of 6 inches, making it adaptable for tight spaces.

Datasheet Summary
Powered by GS/AI

The LCCA30331-FT1.5 is a low loss cable assembly featuring an N male right angle connector on one end and a TNC male connector on the other, utilizing LMR-600 coaxial cable with a length of 1.5 feet. This assembly is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The LMR-600 coax is constructed with a PE (F) dielectric, providing a velocity of propagation of 87% and low insertion loss characteristics. The cable assembly boasts a double shielding design, achieving greater than 90 dB of shielding effectiveness, which is beneficial for minimizing signal interference. It is suitable for various applications, including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The assembly is rated for operating temperatures between -40 to +85 degrees Celsius and features a minimum bend radius of 6 inches, making it adaptable for tight spaces.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components - LCCA30331-FT1.5 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components
LCCA30331-FT1.5
Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components LCCA30331-FT1.5
L-com's LCCA30331-FT1.5 is a low loss N male right angle to TNC male cable assembly using LMR-600 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30331-FT1.5 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30331-FT1.5 is a low loss N male right angle to TNC male cable assembly using LMR-600 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30331-FT1.5 L-com Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, Tnc Plug-N Type Plug, 1.5Ft; Connector To Connector L-Com - 84AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-N Type Plug, 1.5Ft; Connector To Connector L-Com
84AH3759
Rf Cable, Tnc Plug-N Type Plug, 1.5Ft; Connector To Connector L-Com 84AH3759
RF CABLE, TNC PLUG-N TYPE PLUG, 1.5FT; Connector to Connector:TNC Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, TNC PLUG-N TYPE PLUG, 1.5FT; Connector to Connector:TNC Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30331-FT1.5 84AH3759
Product Name Low Loss N Male Right Angle to TNC Male Cable Assembly using LMR-600 Coax, 1.5 FT with Times Microwave Components Rf Cable, Tnc Plug-N Type Plug, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1-2221288-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.9167 ft (2.79 dm)
View Details
DeviceNet Physical Media - 1485C-P15N5-M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details