L-com, Inc. Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components LCCA30330-FT6

Description
L-com's LCCA30330-FT6 is a low loss TNC male to N male cable assembly using LMR-600 coax, 6 FT with Times Microwave components and ships same-day. The LMR-600 coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30330-FT6 L-com Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30330-FT6 is a low loss TNC male to N male cable assembly using LMR-600 coax, 6 FT with Times Microwave components and ships same-day. The LMR-600 coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30330-FT6 L-com Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com Low Loss TNC Male to N Male Cable Assembly is a 6-foot coaxial cable utilizing LMR-600 coax, designed for applications requiring flexibility and low insertion loss. It operates effectively up to a maximum frequency of 5.8 GHz, with a shielding effectiveness greater than 90 dB, making it suitable for various communication systems including cellular and Wi-Fi. The cable features a solid copper-clad aluminum inner conductor and a double shield composed of aluminum tape and tinned copper braid. It has a 50-ohm impedance and is rated for a temperature range of -40 to +85 degrees Celsius. The assembly includes TNC and N male connectors, both capable of 500 mating cycles, and is compliant with RoHS standards. This product is ideal for general-purpose use, laboratory applications, and antenna installations.

Datasheet Summary
Powered by GS/AI

The L-Com Low Loss TNC Male to N Male Cable Assembly is a 6-foot coaxial cable utilizing LMR-600 coax, designed for applications requiring flexibility and low insertion loss. It operates effectively up to a maximum frequency of 5.8 GHz, with a shielding effectiveness greater than 90 dB, making it suitable for various communication systems including cellular and Wi-Fi. The cable features a solid copper-clad aluminum inner conductor and a double shield composed of aluminum tape and tinned copper braid. It has a 50-ohm impedance and is rated for a temperature range of -40 to +85 degrees Celsius. The assembly includes TNC and N male connectors, both capable of 500 mating cycles, and is compliant with RoHS standards. This product is ideal for general-purpose use, laboratory applications, and antenna installations.

Suppliers

Company
Product
Description
Supplier Links
Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components - LCCA30330-FT6 - L-com, Inc.
North Andover, MA, United States
Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components
LCCA30330-FT6
Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components LCCA30330-FT6
L-com's LCCA30330-FT6 is a low loss TNC male to N male cable assembly using LMR-600 coax, 6 FT with Times Microwave components and ships same-day. The LMR-600 coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30330-FT6 L-com Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30330-FT6 is a low loss TNC male to N male cable assembly using LMR-600 coax, 6 FT with Times Microwave components and ships same-day. The LMR-600 coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30330-FT6 L-com Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Tnc Plug-N Type Plug, 6Ft; Connector To Connector L-Com - 84AH3757 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Tnc Plug-N Type Plug, 6Ft; Connector To Connector L-Com
84AH3757
Rf Coax Cable, Tnc Plug-N Type Plug, 6Ft; Connector To Connector L-Com 84AH3757
RF COAX CABLE, TNC PLUG-N TYPE PLUG, 6FT; Connector to Connector:TNC Plug to N Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, TNC PLUG-N TYPE PLUG, 6FT; Connector to Connector:TNC Plug to N Type Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30330-FT6 84AH3757
Product Name Low Loss TNC Male to N Male Cable Assembly using LMR-600 Coax, 6 FT with Times Microwave Components Rf Coax Cable, Tnc Plug-N Type Plug, 6Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6020A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Coaxial Cable - 1122252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details