L-com, Inc. 75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components LCCA30329-FT3

Description
L-com's LCCA30329-FT3 is a 75 Ohm low loss F male to N male cable assembly using LMR-400-75 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this F cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com F to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this F cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this F male to F male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30329-FT3 L-com 75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30329-FT3 is a 75 Ohm low loss F male to N male cable assembly using LMR-400-75 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this F cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com F to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this F cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this F male to F male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30329-FT3 L-com 75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components - LCCA30329-FT3 - L-com, Inc.
North Andover, MA, United States
75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components
LCCA30329-FT3
75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components LCCA30329-FT3
L-com's LCCA30329-FT3 is a 75 Ohm low loss F male to N male cable assembly using LMR-400-75 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this F cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com F to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this F cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this F male to F male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30329-FT3 L-com 75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30329-FT3 is a 75 Ohm low loss F male to N male cable assembly using LMR-400-75 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this F cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com F to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this F cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this F male to F male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30329-FT3 L-com 75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, F Type Plug-N Type Plug, 3Ft; Connector To Connector L-Com - 84AH3746 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, F Type Plug-N Type Plug, 3Ft; Connector To Connector L-Com
84AH3746
Rf Cable, F Type Plug-N Type Plug, 3Ft; Connector To Connector L-Com 84AH3746
RF CABLE, F TYPE PLUG-N TYPE PLUG, 3FT; Connector to Connector:F Type Plug to N Type Plug; Coaxial Cable Type:LMR-400-75; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, F TYPE PLUG-N TYPE PLUG, 3FT; Connector to Connector:F Type Plug to N Type Plug; Coaxial Cable Type:LMR-400-75; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30329-FT3 84AH3746
Product Name 75 Ohm Low Loss F Male to N Male Cable Assembly using LMR-400-75 Coax, 3 FT with Times Microwave Components Rf Cable, F Type Plug-N Type Plug, 3Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details