L-com, Inc. Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink LCCA30312-FT6

Description
L-com's LCCA30312-FT6 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 6 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT6 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30312-FT6 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 6 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT6 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink - LCCA30312-FT6 - L-com, Inc.
North Andover, MA, United States
Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink
LCCA30312-FT6
Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink LCCA30312-FT6
L-com's LCCA30312-FT6 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 6 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT6 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30312-FT6 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 6 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT6 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, Sma Plug-N Type Bhd Jack, 6Ft; Connector To Connector L-Com - 84AH3613 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Type Bhd Jack, 6Ft; Connector To Connector L-Com
84AH3613
Rf Cable, Sma Plug-N Type Bhd Jack, 6Ft; Connector To Connector L-Com 84AH3613
RF CABLE, SMA PLUG-N TYPE BHD JACK, 6FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, SMA PLUG-N TYPE BHD JACK, 6FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30312-FT6 84AH3613
Product Name Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 6 FT with Times Microwave Components with HeatShrink Rf Cable, Sma Plug-N Type Bhd Jack, 6Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details