L-com, Inc. Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink LCCA30312-FT1.5

Description
L-com's LCCA30312-FT1.5 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT1.5 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30312-FT1.5 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT1.5 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly, part number LCCA30312-FT1.5, is a 1.5-foot RF cable designed for applications requiring flexibility and low insertion loss. It utilizes LMR-400-DB coaxial cable, which features a PE dielectric and a velocity of propagation of 85%. The assembly operates effectively up to 6 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi applications. This cable assembly has a female to male connector configuration, with the N female bulkhead connector allowing for external connections on enclosures or panel mount applications. The cable's construction includes a double shield of tinned copper braid and aluminum tape, ensuring robust performance in demanding environments. The assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and is RoHS compliant. Engineers seeking a reliable and flexible RF cable solution may find this product suitable for their projects, particularly in laboratory, antenna installation, and land mobile radio applications.

Datasheet Summary
Powered by GS/AI

The L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly, part number LCCA30312-FT1.5, is a 1.5-foot RF cable designed for applications requiring flexibility and low insertion loss. It utilizes LMR-400-DB coaxial cable, which features a PE dielectric and a velocity of propagation of 85%. The assembly operates effectively up to 6 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi applications. This cable assembly has a female to male connector configuration, with the N female bulkhead connector allowing for external connections on enclosures or panel mount applications. The cable's construction includes a double shield of tinned copper braid and aluminum tape, ensuring robust performance in demanding environments. The assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and is RoHS compliant. Engineers seeking a reliable and flexible RF cable solution may find this product suitable for their projects, particularly in laboratory, antenna installation, and land mobile radio applications.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink - LCCA30312-FT1.5 - L-com, Inc.
North Andover, MA, United States
Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink
LCCA30312-FT1.5
Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink LCCA30312-FT1.5
L-com's LCCA30312-FT1.5 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT1.5 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30312-FT1.5 is a low loss N female bulkhead to SMA male cable assembly using LMR-400-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-400-DB coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30312-FT1.5 L-com Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, Sma Plug-N Bhd Jack, 1.5Ft; Connector To Connector L-Com - 84AH3607 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Bhd Jack, 1.5Ft; Connector To Connector L-Com
84AH3607
Rf Cable, Sma Plug-N Bhd Jack, 1.5Ft; Connector To Connector L-Com 84AH3607
RF CABLE, SMA PLUG-N BHD JACK, 1.5FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, SMA PLUG-N BHD JACK, 1.5FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30312-FT1.5 84AH3607
Product Name Low Loss N Female Bulkhead to SMA Male Cable Assembly using LMR-400-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink Rf Cable, Sma Plug-N Bhd Jack, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details