L-com, Inc. Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components LCCA30309-FT4

Description
L-com's LCCA30309-FT4 is a low loss SMA male to N male cable assembly using LMR-400-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30309-FT4 L-com Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30309-FT4 is a low loss SMA male to N male cable assembly using LMR-400-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30309-FT4 L-com Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com Low Loss SMA Male to N Male Cable Assembly (part number LCCA30309-FT4) is a 4-foot coaxial cable designed for RF applications. It features a flexible LMR-400-DB coaxial cable with a 50-ohm impedance, suitable for frequencies up to 6 GHz. The cable assembly is constructed with a double shield, providing over 90 dB of shielding effectiveness, which minimizes signal loss and interference. The connectors are SMA Male and N Male, both made of brass with gold plating for enhanced conductivity. The cable is rated for a temperature range of -40 to +85 degrees Celsius and has a minimum bend radius of 4 inches, making it suitable for various installation environments, including laboratory and communication systems. The assembly is compliant with RoHS standards and is available for same-day shipping.

Datasheet Summary
Powered by GS/AI

The L-Com Low Loss SMA Male to N Male Cable Assembly (part number LCCA30309-FT4) is a 4-foot coaxial cable designed for RF applications. It features a flexible LMR-400-DB coaxial cable with a 50-ohm impedance, suitable for frequencies up to 6 GHz. The cable assembly is constructed with a double shield, providing over 90 dB of shielding effectiveness, which minimizes signal loss and interference. The connectors are SMA Male and N Male, both made of brass with gold plating for enhanced conductivity. The cable is rated for a temperature range of -40 to +85 degrees Celsius and has a minimum bend radius of 4 inches, making it suitable for various installation environments, including laboratory and communication systems. The assembly is compliant with RoHS standards and is available for same-day shipping.

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components - LCCA30309-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components
LCCA30309-FT4
Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components LCCA30309-FT4
L-com's LCCA30309-FT4 is a low loss SMA male to N male cable assembly using LMR-400-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30309-FT4 L-com Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30309-FT4 is a low loss SMA male to N male cable assembly using LMR-400-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30309-FT4 L-com Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Sma Plug-N Type Plug, 4Ft; Connector To Connector L-Com - 84AH3587 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-N Type Plug, 4Ft; Connector To Connector L-Com
84AH3587
Rf Coax Cable, Sma Plug-N Type Plug, 4Ft; Connector To Connector L-Com 84AH3587
RF COAX CABLE, SMA PLUG-N TYPE PLUG, 4FT; Connector to Connector:SMA Plug to N Type Plug; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-N TYPE PLUG, 4FT; Connector to Connector:SMA Plug to N Type Plug; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30309-FT4 84AH3587
Product Name Low Loss SMA Male to N Male Cable Assembly using LMR-400-DB Coax, 4 FT with Times Microwave Components Rf Coax Cable, Sma Plug-N Type Plug, 4Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data