L-com, Inc. Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components LCCA30307-FT4

Description
L-com's LCCA30307-FT4 is a low loss N female to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30307-FT4 L-com Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30307-FT4 is a low loss N female to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30307-FT4 L-com Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30307-FT4 is a low loss cable assembly featuring an N female connector on one end and a TNC male connector on the other, utilizing LMR-400 coaxial cable. This assembly measures 4 feet in length and is designed for applications requiring flexibility and low insertion loss. It operates effectively up to a maximum frequency of 6 GHz and boasts a shielding effectiveness greater than 90 dB, achieved through a double shield construction of tinned copper braid and aluminum tape. The cable assembly is suitable for various applications, including general purpose, laboratory use, antenna installations, land mobile radio, and cellular and Wi-Fi systems. The LMR-400 coax used in this assembly incorporates a PE (F) dielectric with a velocity of propagation of 85%, contributing to its low insertion loss characteristics. The connectors are compliant with MIL-STD-348 specifications and are rated for 500 mating cycles. The assembly can withstand operating temperatures ranging from -40 to +85 degrees Celsius, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The LCCA30307-FT4 is a low loss cable assembly featuring an N female connector on one end and a TNC male connector on the other, utilizing LMR-400 coaxial cable. This assembly measures 4 feet in length and is designed for applications requiring flexibility and low insertion loss. It operates effectively up to a maximum frequency of 6 GHz and boasts a shielding effectiveness greater than 90 dB, achieved through a double shield construction of tinned copper braid and aluminum tape. The cable assembly is suitable for various applications, including general purpose, laboratory use, antenna installations, land mobile radio, and cellular and Wi-Fi systems. The LMR-400 coax used in this assembly incorporates a PE (F) dielectric with a velocity of propagation of 85%, contributing to its low insertion loss characteristics. The connectors are compliant with MIL-STD-348 specifications and are rated for 500 mating cycles. The assembly can withstand operating temperatures ranging from -40 to +85 degrees Celsius, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components - LCCA30307-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components
LCCA30307-FT4
Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components LCCA30307-FT4
L-com's LCCA30307-FT4 is a low loss N female to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30307-FT4 L-com Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30307-FT4 is a low loss N female to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30307-FT4 L-com Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Type Jack-Tnc Plug, 4Ft; Connector To Connector L-Com - 84AH3571 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Type Jack-Tnc Plug, 4Ft; Connector To Connector L-Com
84AH3571
Rf Coax Cable, N Type Jack-Tnc Plug, 4Ft; Connector To Connector L-Com 84AH3571
RF COAX CABLE, N TYPE JACK-TNC PLUG, 4FT; Connector to Connector:N Type Jack to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N TYPE JACK-TNC PLUG, 4FT; Connector to Connector:N Type Jack to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30307-FT4 84AH3571
Product Name Low Loss N Female to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components Rf Coax Cable, N Type Jack-Tnc Plug, 4Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Audio Test Cable - 2521 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details