L-com, Inc. Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components LCCA30303-FT4

Description
L-com's LCCA30303-FT4 is a low loss BNC male to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this BNC cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to TNC cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30303-FT4 L-com Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30303-FT4 is a low loss BNC male to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this BNC cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to TNC cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30303-FT4 L-com Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com Low Loss BNC Male to TNC Male Cable Assembly, part number LCCA30303-FT4, is a 4-foot coaxial cable utilizing LMR-400 coax with a 50-ohm impedance. It features a BNC male connector on one end and a TNC male connector on the other, designed for applications requiring flexibility and low insertion loss. The cable assembly operates effectively up to a maximum frequency of 6 GHz and boasts a shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi applications. The cable is constructed with a solid copper-clad aluminum inner conductor and a double shield consisting of aluminum tape and tinned copper braid. It has a minimum bend radius of 4 inches and is rated for operating temperatures between -40 to +85 degrees Celsius. This product is ideal for general-purpose use, laboratory settings, and antenna installations.

Datasheet Summary
Powered by GS/AI

The L-com Low Loss BNC Male to TNC Male Cable Assembly, part number LCCA30303-FT4, is a 4-foot coaxial cable utilizing LMR-400 coax with a 50-ohm impedance. It features a BNC male connector on one end and a TNC male connector on the other, designed for applications requiring flexibility and low insertion loss. The cable assembly operates effectively up to a maximum frequency of 6 GHz and boasts a shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi applications. The cable is constructed with a solid copper-clad aluminum inner conductor and a double shield consisting of aluminum tape and tinned copper braid. It has a minimum bend radius of 4 inches and is rated for operating temperatures between -40 to +85 degrees Celsius. This product is ideal for general-purpose use, laboratory settings, and antenna installations.

Suppliers

Company
Product
Description
Supplier Links
Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components - LCCA30303-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components
LCCA30303-FT4
Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components LCCA30303-FT4
L-com's LCCA30303-FT4 is a low loss BNC male to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this BNC cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to TNC cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30303-FT4 L-com Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30303-FT4 is a low loss BNC male to TNC male cable assembly using LMR-400 coax, 4 FT with Times Microwave components and ships same-day. The LMR-400 coax of this BNC cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to TNC cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30303-FT4 L-com Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Bnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com - 84AH3539 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Bnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com
84AH3539
Rf Coax Cable, Bnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com 84AH3539
RF COAX CABLE, BNC PLUG-TNC PLUG, 4FT; Connector to Connector:BNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, BNC PLUG-TNC PLUG, 4FT; Connector to Connector:BNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30303-FT4 84AH3539
Product Name Low Loss BNC Male to TNC Male Cable Assembly using LMR-400 Coax, 4 FT with Times Microwave Components Rf Coax Cable, Bnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2408023-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details