L-com's LCCA30292-FT1.5 is a low loss SMA male to N female bulkhead cable assembly using LMR-400 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-400 coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to female gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30292-FT1.5 L-com Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
RF CABLE, SMA PLUG-N BHD JACK, 1.5FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30292-FT1.5 | 84AH3447 |
| Product Name | Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 1.5 FT with Times Microwave Components | Rf Cable, Sma Plug-N Bhd Jack, 1.5Ft; Connector To Connector L-Com |
| Cable Type | Coaxial |