L-com, Inc. Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components LCCA30291-FT6

Description
L-com's LCCA30291-FT6 is a low loss N female to SMA male cable assembly using LMR-400 coax, 6 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30291-FT6 L-com Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30291-FT6 is a low loss N female to SMA male cable assembly using LMR-400 coax, 6 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30291-FT6 L-com Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30291-FT6 is a 6-foot low loss cable assembly featuring an N female connector on one end and an SMA male connector on the other, utilizing LMR-400 coaxial cable from Times Microwave Components. This assembly is designed to operate effectively up to a maximum frequency of 6 GHz, making it suitable for various applications including general purpose, laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The cable employs a PE (F) dielectric with a velocity of propagation of 85%, which contributes to its low insertion loss compared to solid dielectrics. The double shielding, consisting of tinned copper braid over aluminum tape, provides a shielding effectiveness greater than 90 dB. The assembly is flexible, allowing for applications that require bending, with a minimum bend radius of 4 inches. Electrical specifications include a typical insertion loss of 0.44 dB at 1 GHz and a VSWR of 1.4:1. The cable is rated for a temperature range of -40 to +85 degrees Celsius for operation and -70 to +85 degrees Celsius for storage. The connectors are compliant with MIL-STD-348 standards and are made from brass with gold plating for durability. This product is available for same-day shipment, making it a convenient option for engineers needing reliable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The LCCA30291-FT6 is a 6-foot low loss cable assembly featuring an N female connector on one end and an SMA male connector on the other, utilizing LMR-400 coaxial cable from Times Microwave Components. This assembly is designed to operate effectively up to a maximum frequency of 6 GHz, making it suitable for various applications including general purpose, laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The cable employs a PE (F) dielectric with a velocity of propagation of 85%, which contributes to its low insertion loss compared to solid dielectrics. The double shielding, consisting of tinned copper braid over aluminum tape, provides a shielding effectiveness greater than 90 dB. The assembly is flexible, allowing for applications that require bending, with a minimum bend radius of 4 inches. Electrical specifications include a typical insertion loss of 0.44 dB at 1 GHz and a VSWR of 1.4:1. The cable is rated for a temperature range of -40 to +85 degrees Celsius for operation and -70 to +85 degrees Celsius for storage. The connectors are compliant with MIL-STD-348 standards and are made from brass with gold plating for durability. This product is available for same-day shipment, making it a convenient option for engineers needing reliable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components - LCCA30291-FT6 - L-com, Inc.
North Andover, MA, United States
Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components
LCCA30291-FT6
Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components LCCA30291-FT6
L-com's LCCA30291-FT6 is a low loss N female to SMA male cable assembly using LMR-400 coax, 6 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30291-FT6 L-com Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30291-FT6 is a low loss N female to SMA male cable assembly using LMR-400 coax, 6 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30291-FT6 L-com Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Type Jack-Sma Plug, 6Ft; Connector To Connector L-Com - 84AH3445 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Type Jack-Sma Plug, 6Ft; Connector To Connector L-Com
84AH3445
Rf Coax Cable, N Type Jack-Sma Plug, 6Ft; Connector To Connector L-Com 84AH3445
RF COAX CABLE, N TYPE JACK-SMA PLUG, 6FT; Connector to Connector:N Type Jack to SMA Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N TYPE JACK-SMA PLUG, 6FT; Connector to Connector:N Type Jack to SMA Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30291-FT6 84AH3445
Product Name Low Loss N Female to SMA Male Cable Assembly using LMR-400 Coax, 6 FT with Times Microwave Components Rf Coax Cable, N Type Jack-Sma Plug, 6Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details