The LCCA30279-FT6 is a 6-foot low loss cable assembly featuring N Male to TNC Male connectors, utilizing LMR-240-DB coax from Times Microwave Components. This assembly supports a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, making it suitable for applications requiring high signal integrity. The cable is designed with a PE (F) dielectric and has a velocity of propagation of 84%, resulting in low insertion loss compared to solid dielectrics. It is flexible, with a minimum bend radius of 2.5 inches, making it ideal for environments where movement is necessary. The assembly is compliant with 50 Ohm impedance specifications and is constructed with double shielding, consisting of tinned copper braid over aluminum tape. The operating temperature range is from -40 to +85 degrees Celsius, ensuring reliability in various conditions.
L-com's LCCA30279-FT6 is a low loss N male to TNC male cable assembly using LMR-240-DB coax, 6 FT with Times Microwave components and ships same-day. The LMR-240-DB coax of this N cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-240-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30279-FT6 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-240-DB Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
RF COAX CABLE, N TYPE PLUG-TNC PLUG, 6FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LMR-240-DB; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30279-FT6 | 84AH3349 |
| Product Name | Low Loss N Male to TNC Male Cable Assembly using LMR-240-DB Coax, 6 FT with Times Microwave Components | Rf Coax Cable, N Type Plug-Tnc Plug, 6Ft; Connector To Connector L-Com |
| Cable Type | Coaxial | Coaxial |