L-com, Inc. Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components LCCA30274-FT1

Description
Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components L-com low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30274-FT1 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and BNC connection on the other. This low loss SMA to BNC cable from L-com has a male to male gender combination. Our SMA male to BNC male coaxial assembly part number LCCA30274-FT1 can also be known as low loss SMA plug to BNC plug cable assembly when using alternate gender names. SMA plug to BNC plug cable assembly LCCA30274-FT1 is manufactured with a flexible coax. These flexible SMA to BNC cable assemblies use LMR-240-DB coax and are double shielded. L-com double shielded low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to BNC M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz SMA male to BNC male cables are located on the LCCA30274-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss BNC male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components. Features General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems Application Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 84% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 2.5 Inches
Description
Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components L-com low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30274-FT1 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and BNC connection on the other. This low loss SMA to BNC cable from L-com has a male to male gender combination. Our SMA male to BNC male coaxial assembly part number LCCA30274-FT1 can also be known as low loss SMA plug to BNC plug cable assembly when using alternate gender names. SMA plug to BNC plug cable assembly LCCA30274-FT1 is manufactured with a flexible coax. These flexible SMA to BNC cable assemblies use LMR-240-DB coax and are double shielded. L-com double shielded low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to BNC M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz SMA male to BNC male cables are located on the LCCA30274-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss BNC male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components. Features General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems Application Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 84% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 2.5 Inches
Datasheet
Datasheet Summary
Powered by GS/AI

The Low Loss SMA Male to BNC Male Cable Assembly, part number LCCA30274-FT1, features a 1-foot length and utilizes LMR-240-DB coaxial cable from Times Microwave Components. This assembly is designed for applications requiring low insertion loss and operates effectively up to a maximum frequency of 5.8 GHz. The cable is double shielded, providing shielding effectiveness greater than 90 dB, which is beneficial for minimizing signal interference. The assembly includes an SMA male connector on one end and a BNC male connector on the other, both with a 50-ohm impedance. The inner conductor is made of solid copper, while the dielectric is PE (F), contributing to its low loss characteristics. The cable has a bend radius of 2.5 inches, making it suitable for flexible installations. It is rated for operation in temperatures ranging from -40 to +85 degrees Celsius. This product is suitable for general purpose, laboratory use, antenna installations, and various communication systems, including cellular and Wi-Fi applications.

Datasheet Summary
Powered by GS/AI

The Low Loss SMA Male to BNC Male Cable Assembly, part number LCCA30274-FT1, features a 1-foot length and utilizes LMR-240-DB coaxial cable from Times Microwave Components. This assembly is designed for applications requiring low insertion loss and operates effectively up to a maximum frequency of 5.8 GHz. The cable is double shielded, providing shielding effectiveness greater than 90 dB, which is beneficial for minimizing signal interference. The assembly includes an SMA male connector on one end and a BNC male connector on the other, both with a 50-ohm impedance. The inner conductor is made of solid copper, while the dielectric is PE (F), contributing to its low loss characteristics. The cable has a bend radius of 2.5 inches, making it suitable for flexible installations. It is rated for operation in temperatures ranging from -40 to +85 degrees Celsius. This product is suitable for general purpose, laboratory use, antenna installations, and various communication systems, including cellular and Wi-Fi applications.

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components - LCCA30274-FT1 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components
LCCA30274-FT1
Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components LCCA30274-FT1
Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components L-com low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30274-FT1 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and BNC connection on the other. This low loss SMA to BNC cable from L-com has a male to male gender combination. Our SMA male to BNC male coaxial assembly part number LCCA30274-FT1 can also be known as low loss SMA plug to BNC plug cable assembly when using alternate gender names. SMA plug to BNC plug cable assembly LCCA30274-FT1 is manufactured with a flexible coax. These flexible SMA to BNC cable assemblies use LMR-240-DB coax and are double shielded. L-com double shielded low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to BNC M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz SMA male to BNC male cables are located on the LCCA30274-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss BNC male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components. Features General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems Application Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 84% Phase Velocity PE Jacket Low Insertion Loss Bend Radius of 2.5 Inches

Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components

L-com low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30274-FT1 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with SMA connection on one end and BNC connection on the other. This low loss SMA to BNC cable from L-com has a male to male gender combination. Our SMA male to BNC male coaxial assembly part number LCCA30274-FT1 can also be known as low loss SMA plug to BNC plug cable assembly when using alternate gender names.

SMA plug to BNC plug cable assembly LCCA30274-FT1 is manufactured with a flexible coax. These flexible SMA to BNC cable assemblies use LMR-240-DB coax and are double shielded. L-com double shielded low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these SMA to BNC M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz SMA male to BNC male cables are located on the LCCA30274-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss BNC male to SMA male cable assembly because it can be used in the opposite direction.

Low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to BNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to BNC male cable assembly using LMR-240-DB coax, 1 FT with Times Microwave components.

Features

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems

Application

  • Using Times Microwave Components
  • Max Frequency 5.8 GHz
  • Shielding Effectivity > 90 dB
  • 84% Phase Velocity
  • PE Jacket
  • Low Insertion Loss
  • Bend Radius of 2.5 Inches
Supplier's Site Datasheet
Rf Coax Cable, Sma Plug-Bnc Plug, 1Ft; Connector To Connector L-Com - 84AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Bnc Plug, 1Ft; Connector To Connector L-Com
84AH3302
Rf Coax Cable, Sma Plug-Bnc Plug, 1Ft; Connector To Connector L-Com 84AH3302
RF COAX CABLE, SMA PLUG-BNC PLUG, 1FT; Connector to Connector:SMA Plug to BNC Plug; Coaxial Cable Type:LMR-240-DB; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-BNC PLUG, 1FT; Connector to Connector:SMA Plug to BNC Plug; Coaxial Cable Type:LMR-240-DB; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30274-FT1 84AH3302
Product Name Low Loss SMA Male to BNC Male Cable Assembly using LMR-240-DB Coax, 1 FT with Times Microwave Components Rf Coax Cable, Sma Plug-Bnc Plug, 1Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data