L-com, Inc. Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components LCCA30262-FT2

Description
L-com's LCCA30262-FT2 is a low loss N male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this N cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30262-FT2 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30262-FT2 is a low loss N male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this N cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30262-FT2 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com LCCA30262-FT2 is a low loss RF coax cable assembly featuring N Male to TNC Male connectors and a length of 2 feet. It utilizes LMR-240 coaxial cable, which is known for its low insertion loss and flexibility, making it suitable for applications requiring movement. The cable operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The assembly is constructed with a PE dielectric and has a velocity of propagation of 84%. It is designed for a variety of applications, including general purpose, laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The cable assembly has a bend radius of 2.5 inches, allowing for installation in tight spaces. The connectors are compliant with MIL-STD-348 specifications and are made of brass with gold plating for durability. The operating temperature range is from -40 to +85 degrees Celsius, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The L-Com LCCA30262-FT2 is a low loss RF coax cable assembly featuring N Male to TNC Male connectors and a length of 2 feet. It utilizes LMR-240 coaxial cable, which is known for its low insertion loss and flexibility, making it suitable for applications requiring movement. The cable operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The assembly is constructed with a PE dielectric and has a velocity of propagation of 84%. It is designed for a variety of applications, including general purpose, laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The cable assembly has a bend radius of 2.5 inches, allowing for installation in tight spaces. The connectors are compliant with MIL-STD-348 specifications and are made of brass with gold plating for durability. The operating temperature range is from -40 to +85 degrees Celsius, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components - LCCA30262-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components
LCCA30262-FT2
Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components LCCA30262-FT2
L-com's LCCA30262-FT2 is a low loss N male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this N cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30262-FT2 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30262-FT2 is a low loss N male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this N cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30262-FT2 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Type Plug-Tnc Plug, 2Ft; Connector To Connector L-Com - 84AH3209 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Type Plug-Tnc Plug, 2Ft; Connector To Connector L-Com
84AH3209
Rf Coax Cable, N Type Plug-Tnc Plug, 2Ft; Connector To Connector L-Com 84AH3209
RF COAX CABLE, N TYPE PLUG-TNC PLUG, 2FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N TYPE PLUG-TNC PLUG, 2FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30262-FT2 84AH3209
Product Name Low Loss N Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components Rf Coax Cable, N Type Plug-Tnc Plug, 2Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details